location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GAMDIAS Check ‘GAMDIAS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARES 7 COLOR ESSENTIAL COMBO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARES 7 COLOR ESSENTIAL COMBO
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘GAMDIAS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GAMDIAS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Membrane
  • - Full-size (100%) Numeric keypad
  • - Backlight Multi
  • - Mouse included
  • - Black
Long product name GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black :
The long product name of GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARES 7 COLOR ESSENTIAL COMBO, 125 Hz, 19-Key rollover, 1.5m, 800-3200 DPI, 1.5m Mice, Black
More>>>
Short summary description GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black:
This short summary of the GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

GAMDIAS ARES 7 COLOR ESSENTIAL COMBO, Full-size (100%), Wired, USB, Membrane, Black, Mouse included

Long summary description GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black:
This is an auto-generated long summary of GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black based on the first three specs of the first five spec groups.

GAMDIAS ARES 7 COLOR ESSENTIAL COMBO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black. Mouse included

Ready to Game
Ready to Game

19 Key rollover and11 multimedia hotkeys can execute your commands and simultaneous keystrokes register the way you intended.

7 Color iIluminated Backlighting
7 Color iIluminated Backlighting

The Ares 7 Color Essential gaming keyboard features 7 color backlighting in your choice of Green /Blue /Red /Cyan /Purple /Yellow /White or Off, 3 brightness levels to match gamers needs!

Ultimate 4-Layer Structure Membrane Keyboard
Ultimate 4-Layer Structure Membrane Keyboard

The ARES 7 Color Essential Keyboard comes with 4-Layer Structure.

The traditional backlit membrane keyboard has only 3-layer structure. ARES adds one more layer of board to enhance the robustness.

Advanced Optical Gaming Sensor
Advanced Optical Gaming Sensor

The Erebos LE Optical features a 3200 DPI optical gaming sensor with upgraded tracking and pixel perfect accuracy.

Compact Design
Compact Design

The Erebos LE Optical features 7 colors /Blue /Red /Cyan /Purple /Yellow /White, 6 keys and a 5 million click lifecycle.

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:25:46
Uk has collected 3 expert reviews for GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
GAMDIAS

GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES V2 ESSENTIAL COMBO ARES V2 ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES V2 COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES V2 COMBO ARES V2 COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES 7 COLOR COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES 7 COLOR COMBO ARES 7 COLOR COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES ESSENTIAL COMBO ARES ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black
(show image)
HERMES LITE COMBO HERMES LITE COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver
(show image)
HERMES E1 COMBO HERMES E1 COMBO 0.00
(excl. VAT)
0 (incl. VAT)