ARES 7 COLOR + OUREA FPS, 1000 Hz, 23-Key rollover, 1.5m, 400-4000 DPI, 1.5m Mice, Black
GAMDIAS ARES 7 COLOR COMBO, Full-size (100%), Wired, USB, Membrane, Black, Mouse included
GAMDIAS ARES 7 COLOR COMBO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Wrist rest. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black. Mouse included