- - Dot matrix POS printer
- - 720 x 360 DPI
- - Connectivity technology: Wired
- - Ethernet LAN
- - Built-in barcodes
- - White
- - 10 kg
TM-C3400 - dot matrix, Ethernet, PS, ECW, 720 dpi × 360 dpi, 92 mm/s, NiceLabel CD, 26 W, 10.0 kg
If you need graphics, two or full colour printing and a low cost of ownership, the C3400 is an ideal choice.
Colour labels on demand
Using long lasting pigment ink and a wide choice of media the C3400 will deliver 'on demand' colour labels in any environment:
- In healthcare - print critical information in colour on patient wristbands, specimens and blood bags
- In retail - use colour to promote in-store offers and create labels for accurate tracking
- For events - print tickets, passes, wristbands and badges
Choose from various media
You can print on a variety of media - from 30mm to 112mm, up to 0.2mm thick and on fanfold format paper. Select from plain paper, fine paper, synthetic paper, PET film, receipt paper, continuous label paper and die-cut label paper. An auto-cutter comes as standard
Easy to use and integrate
Designed with the user in mind, the consumables can be effortlessly exchange and, with front operation, you can install the printer under the counter. Interface options include USB and Ethernet for easy integration with existing systems.
Epson TM-C3400 (032): Ethernet, PS, White, Dot matrix, POS printer, 720 x 360 DPI, 92 mm/sec, 85 - 151 µm, 30 - 108 mm
Epson TM-C3400 (032): Ethernet, PS, White. Print technology: Dot matrix, Type: POS printer, Maximum resolution: 720 x 360 DPI. Printing media thickness: 85 - 151 µm, Supported paper width: 30 - 108 mm. Connectivity technology: Wired. Ethernet LAN data rates: 10,100 Mbit/s. Built-in barcodes: Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E, Mean time between failures (MTBF): 75000 h, Country of origin: China