location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 7720 Wide Format All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OfficeJet Pro 7720 Wide Format All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0S18A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780981931 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 739284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 11:58:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 7720 Wide Format All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF; Front-facing USB printing; Two-sided printing
  • - Print, copy, scan, fax
  • - Print speed up to 22 ppm (black) and 18 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty: Standard one-year HP commercial hardware warranty. Three-year HP commercial hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements
Long product name HP OfficeJet Pro 7720 Wide Format All-in-One Printer :
The long product name of HP OfficeJet Pro 7720 Wide Format All-in-One Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet Pro 7720 Wide Format All-in-One Printer
More>>>
HP OfficeJet Pro 7720 Wide Format All-in-One Printer:
The official description of HP OfficeJet Pro 7720 Wide Format All-in-One Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily print on a variety of paper sizes up to 29.7 x 42 cm (A3). Produce professional-quality colour for up to 50% less cost per-page than lasers on a printer that's ready for business.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 7720 Wide Format All-in-One Printer:
This short summary of the HP OfficeJet Pro 7720 Wide Format All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 7720 Wide Format All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP OfficeJet Pro 7720 Wide Format All-in-One Printer:
This is an auto-generated long summary of HP OfficeJet Pro 7720 Wide Format All-in-One Printer based on the first three specs of the first five spec groups.

HP OfficeJet Pro 7720 Wide Format All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Print big. Play big.

Print up to 29.7 x 42 cm (A3). Scan and copy up to legal size.
The HP OfficeJet Pro 7720 comes from the same family as the iF Design Award 2017 winner HP OfficeJet Pro 7740.[2]
Breeze through tasks with the 35-page automatic document feeder, and get automatic two-sided printing.
Take control of print, scan, copy, and fax jobs, using the colour touchscreen and timesaving shortcuts.

Present professionally. And affordably.

Print up to 3x as many black-text and 2x as many colour pages, with optional HP high-yield ink cartridges.[3]
Create vibrant colour graphics and black text, ideal for brochures, presentations, and other office documents.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[4]
Create borderless brochures, flyers, photos, and other documents that look great – right in your office.

Easy mobile printing with HP Smart app

Easily print from a variety of smartphones and tablets.
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[5]
Get the power of your printer in the palm of your hand, with the HP Smart app.[6]
Simply tap the print button on your smartphone or tablet to print.[7]

35-page ADF

Allows multiple pages to be copied or scanned at one time

Print durability

Superb colour than can last decades without fading or smearing – even with spills or highlighters.

Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Automatic 2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

250-sheet paper tray

Save time by refilling paper less often with an optional paper input tray.

Easy mobile printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [8]

Wi-Fi Direct

Print wirelessly from your mobile device without a Wi-Fi code or password. [9]

6.86 cm (2.7-inch) colour touchscreen
6.86 cm (2.7-inch) colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Print speed (ISO/IEC 24734) black
22 ppm
Print speed (ISO/IEC 24734) colour
18 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
10 s
Secure printing
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
34 cpm
Copy speed (colour, normal quality, A4)
34 cpm
Copy speed (black, draft, A4)
34 cpm
Copy speed (colour, draft, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Fax, Software
Scan speed (black)
8 inch/min
Scan speed (colour)
8 inch/min
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
HP 953 Black Ink Cartridge (~1,000 pages); HP 953 CMY Ink Cartridge (~700 pages); HP 953XL Black Ink Cartridge (~2,000 pages); HP 953XL CMY Ink Cartridge (~1,600 pages); HP 957XL Black Ink Cartridge (~3,000 pages)
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 431.8 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A3
Custom media width
76 - 297 mm
Paper handling
Custom media length
127 - 420 mm
Paper tray media weight
34 - 250 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Sound power level (printing)
6.6 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
29.4 W
Power consumption (standby)
6.02 W
Power consumption (sleep)
1.42 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.398 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
HP dynamic security
Yes
HP Software provided
HP Printer Software, Google Toolbar, HP Update
HP GTIN (EAN/UPC) with options
(A80) 190780982044; (ABT) 190780982051; (ACQ) 190780982068
HP GTIN (EAN/UPC)
190780982044, 190780982051, 190780982068
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows Vista, Windows 8
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Linux, ChromeOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-5 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
160
Carbon emissions, manufacturing (kg of CO2e)
112
Carbon emissions, logistics (kg of CO2e)
6
Total carbon emissions, w/o use phase (kg of CO2e)
42
Weight & dimensions
Width
584.9 mm
Depth
444.8 mm
Height
306.4 mm
Weight
15.5 kg
Packaging data
Package width
677 mm
Package depth
495 mm
Package height
408 mm
Package weight
19.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1300 pages
Cables included
AC, Phone
Bundled software
HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online, HP Photo Creations
Logistics data
Pallet gross weight
373 g
Layers per pallet
6 pc(s)
Products per pallet
18 pc(s)
Technical details
Master (outer) cases per pallet layer
3 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1220 x 1015 x 2574 mm
Recommended system requirements
Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista (32-bit only): 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
PictBridge
No
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 02:09:59
Uk has collected 18 expert reviews for HP OfficeJet Pro 7720 Wide Format All-in-One Printer and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-21 02:09:56
HP has expanded its range of OfficeJet Pro machines over the past few years. They're designed for the small office and home office (SOHO) market and are aimed at those who would have bought a small laser all-in-one up to a few years ago. Now, however, the...
Good Good quality printing, Fast print for price, Can print A3...
Bad No A3 duplex print, No duplex copy and scan, Single paper tray...
Bottom line The HP OfficeJet Pro 7720 is a good-looking and well-designed inkjet all-in-one. However, the lack of duplex print at A3 may prove limiting, plus running costs look a bit high in comparison to rivals...
80%
expertreviews.co.uk
Updated:
2018-05-18 03:28:28
We've never been particularly keen on HP's oversimplified print and scan software, but the latest iterations aren't all that bad. On Windows 10 the print driver is neatly laid out over several tabs, but on Windows 7 you have to dive into unfriendly Advanc...
Good A3 printing, Fast scans, Reasonable running costs...
Bad Oversimplified software...
Bottom line Fast, competent and good value to buy and run, HP's OfficeJet 7720 is a great A3-capable MFP...
100%
itpro.co.uk
Updated:
2018-06-23 08:20:51
Sign up for our daily newsletterHP's OfficeJet Pro 7720 is an inkjet multifunction peripheral (MFP) designed for moderate use in a small office. It's a bit bigger than the norm because it can print - but not scan or copy - on A3 paper. Few authorities w...
Good Ace speeds, Cheap running costs, Good value...
Bad Software and options can be fiddly to navigate, No A3 or duplex copying and scanning...
Bottom line Overall, this MFP finds a good balance between price, performance and features. If your home or small business needs A3 printing, and can live without duplex faxes or copies, it's an excellent choice...
100%
techradar.com
Updated:
2019-12-25 02:35:15
Given the low price point and its desk-friendly design, this multifunction printer's ability to turn out A3-sized prints comes as a pleasant surprise. It's certainly a reason to choose the HP OfficeJet Pro 7720 over the myriad A4 inkjet all-in-ones out th...
Good Responsive colour touchscreen interface, A3 print capability, Very low price, Quite fast at printing and scanning...
Bad Noisy and erratic performance, No Instant Ink support, No front USB port, Poor build quality...
Bottom line The HP OfficeJet Pro 7720 looks rather smart, dressed in its sculpted and patterned plastic panels, and with the capacity to print onto A3 paper it seems a steal at the price. HP is obviously a leading brand in the field, so after sales attention is not a...
60%
tomsguide.com
Updated:
2018-01-21 02:09:56
The bargain-priced HP OfficeJet Pro 7720 offers some pretty fancy features for little more than a song. It can handle wide-format paper up to 11 by 17 inches, yet it costs only $200. To boot, it can copy and scan up to legal-size documents, and it has a d...
Good Prints up to 11-by-17 inche, Makes two-sided text prints quickl, Copies and scans legal-size document, Fast to scan in black-and-white to PDF...
Bad Slow to make black-and-white copie, No physical button, Ink costs with high-yield cartridges could be bette, High-resolution photo scans are not ideal...
Bottom line With the ability to print at up to 11-by-17 inches and scan legal-size documents, the solidly built HP OfficeJet 7720 offers big features for small offices at a bargain price. It delivers high image quality and is outfitted with a document feeder and a du...
70%
techaeris.com
Updated:
2018-01-21 02:09:56
Whether for your home or small business, if you need a printer you're going to want that printer to perform. Adding features like scanning, faxing, and copying may also be important. You may have need for wide-format printing, and you're almost certainly...
Good Very high quality printing, Fast and easy scanning, Multiple print and scan options, Copy and fax functionality included as well, Perfect for home or a small office, Wide format printing options available, USB wired, Ethernet networked, or Wi-Fi printing...
Bad Printer is pretty big, may not fit easily on your desk, Even with its size and weight, still rocks back and forth slightly while printing...
Bottom line If you need a multi-function printer for your home or small office, the HP OfficeJet Pro 7720 is a solid choice. The up-front price is quite reasonable, and the performance really is pretty great.*We were sent a review unit of the HP OfficeJet Pro 7720 fo...
93%
pcmag.com
Updated:
2018-01-21 02:09:56
The HP OfficeJet Pro 7720 Wide Format All-in-One Printer ($199.99) is designed for small or micro offices in fields such as architecture, graphic design, engineering, or advertising that require printing at up to tabloid size (11-by-17 inches). It is a si...
Good Speedy, Good text quality, Ethernet, Wi-Fi, USB, and HP wireless direct connectivity, Scans at up to legal size, Prints at up to tabloid (11-by-17 inches) size...
Bad Slightly sub-par graphics and photo quality, Not the lowest running costs in its class...
Bottom line The HP OfficeJet Pro 7720 Wide Format All-in-One Printer is a good choice for small or micro offices, but it's worth paying a bit extra for a more feature-rich competitor...
70%
computershopper.com
Updated:
2018-01-21 02:09:56
Each year, due primarily to Brother (and to a lesser degree, to HP), the stable of available tabloid-capable (11x17-inch) all-in-one (AIO) printers widens. Many of them can print, copy, scan, and fax, and the AIOs themselves get less expensive to buy and...
Good Prints tabloid-size (11x17-inch) pages, Good print, scan, copy quality, Relatively fast, Plenty of mobile features, Competitive cost per page...
Bad ADF is not auto-duplexing, Just one paper-input source, No memory-device support, No OCR utility included...
Bottom line A less robust—and less expensive—iteration of an earlier tabloid all-in-one, the 7720 prints well and reasonably quick, but an auto-duplexing ADF and OCR software would boost its value. We like the 7740, at just a little more money, for most small-ofiice...
80%
topnewreview.com
Updated:
2018-04-05 04:04:45
HP OfficeJet Pro 7720 – This inkjet is the businessWe're a fan of A4 printers like this, which feed the long side of the paper, meaning you can also use A3, at least for occasional jobs. An A3 poster is much more eye-catching, and fitting two pages...
100%
Country Distributor
Portugal 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 7720 Wide Format All-in-One Printer:
Disclaimer

[1] Compared with the majority of colour laser AiOs <€400 excluding VAT, Q3 2016; market share as reported by IDC as of Q3 2016. Cost-per-page (CPP) comparisons for laser supplies are based on published specifications of the manufacturers’ highest-capacity cartridges and long-life consumables. CPP comparisons for high-capacity HP ink supplies are based on published specifications of the manufacturers’ highest-capacity cartridges. CPP based on high-capacity ink cartridges' Manufacturer Recommended Street Price (MRSP) and page yield. ISO yield based on continuous printing in default mode. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] For more information, see http://www.ifworlddesignguide.com.
[3] Based on cartridge yields for HP 957XL ink cartridges compared with HP 953 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[4] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[6] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[7] For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[9] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
Technical specification disclaimers
Copy speeds may vary depending on the type of document.
2 MB flash storage
Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit)
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Based on standard ITU-T Test Image No. 1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.