Xerox logo

Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45492
Info modified on:
25 Jul 2024, 08:19:57
Bullet Points Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets:
  • - High-performance productivity, superior print quality, exceptional reliability
  • - Cloud connected, mobile ready, app-enabled, and easy to customize
Long product name Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets:

Versalink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets

Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets:

Achieve exceptional office productivity, amazing print quality, and unbeatable reliability with the Xerox VersaLink C500. It is cloud connected, mobile ready, app-enabled, and easy to customize.

Short summary description Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets:

Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets, Laser, Colour, 1200 x 2400 DPI, A4, 43 ppm, Duplex printing

Long summary description Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets:

Xerox VersaLink C500 A4 45Ppm Duplex Printer Metered Ps3 Pcl5E/6 2 Trays 700 Sheets. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Blue, White

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.