Xerox logo

Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher)

Data-sheet quality:
created/standardized by Icecat
Product views:
48537
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher):
  • - Powerful performance. Personalised productivity
  • - Reliable productivity and peace of mind
  • - Easy, efficient and entirely new
  • - Mobile freedom and app-based flexibility
  • - Environmental stewardship - including EPAT®
  • - Customisable touchscreen
  • - Xerox® ConnectKey® technology
Long product name Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher):

Versalink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher)

Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher):

Powerful performance. Personalised productivity.

Short summary description Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher):

Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher), Laser, Colour printing, 1200 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher):

Xerox VersaLink C605 A4 55Ppm Duplex Copy/Print/Scan/Fax Metered Ps3 Pcl5E/6 2 Trays 700 Sheets (Supports Optional Finisher). Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 53 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Blue, White

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.