location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X654de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M1611
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 53 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 45.4 kg
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm :
The long product name of Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X654de MFP, Laser, 53ppm, A4, 1200 x 1200, 256MB, Colour Scanning, Copying, Faxing, Network Scanning, Printing
More>>>
Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm:
The official description of Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X654de packs more benefits than ever into a high-performance, space-saving multifunction laser. Power up your workgroup with reliable, ultra-fast printing and copying. Boost productivity with superior colour-scanning capabilities and efficient workflow solutions. And experience smart, new ways to lower costs while reducing the environmental impact of printing.

-Up to 53 ppm, as fast as 9.5 seconds to first page.
-Automatic document feeder holds up to 75 sheets and scans both sides of your document in one pass.
-Extra-large 9” colour touch screen.
-Recommended monthly volume: 5,000 to 30,000 pages.
-Ships with an 18,000-page Return Program Print Cartridge.
-Lexmark Extra High Yield Print Cartridges available (36000 pages).

Short summary description Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm:
This short summary of the Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X654de, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm:
This is an auto-generated long summary of Lexmark X654de Laser A4 1200 x 1200 DPI 53 ppm based on the first three specs of the first five spec groups.

Lexmark X654de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4