location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C49HG90DMU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC49HG90DMU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247137061 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 124.5 cm (49") QLED VA
  • - 3840 x 1080 pixels 32:9
  • - 144 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - G 71 kWh 71 W
Long product name Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black :
The long product name of Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48.9", 32:9, 350 cd/m², 3000:1, 3840x1080, 144 Hz, 1800R, 2x HDMI, USB, DP, Mini DP, 1203 x 525.5 x 381.6 mm
More>>>
Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black:
The official description of Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefine the Game.
Discover the groundbreaking 49-inch super ultra-wide 32:9 monitor with new metal Quantum dot technology and VA panel with 1ms MPRT

Super Ultra-wide screen
The super ultra-wide 49-inch screen with its innovative 32:9 aspect ratio means you always get to see game scenes in their entirety, exactly as their developers intended. And the 1800R curved panel immerses you in gameplay and delivers iMax-style cinematic viewing for movies and video content.

Seamless Multitasking
32:9 Super Wide Aspect Ratio

Equivalent to two 27" 16:9 monitors side by side, the 32:9 super ultra-wide screen provides the ultimate in multitasking flexibility. Forget about multi-monitor set-ups. With no bezels impeding your view and a single power cable for minimal clutter, you can multitask in truly seamless style.

New Metal Quantum dot
Samsung QLED delivers purer, brighter, and more lifelike colours—especially reds and greens—than conventional monitors. And Samsung’s new Metal QD technology ensures longer-lasting, more natural colours, whether you’re gaming or working in applications where colour accuracy is critical.

Deeper Blacks, Brighter Whites
High Dynamic Range

QLED supports High Dynamic Range(HDR) for images with a wider range of luminance levels that render dark areas deeper and light areas brighter — so you see your games in the same remarkable detail as their developers intended.

Smoother Gameplay
Fast 144hz refresh rate

The fast 144Hz screen refresh rate ensures you flawlessly smooth action scenes even in games with high frame rates. And you can adjust the refresh rate to 60Hz/120Hz when necessary.

Dedicated for Gamers
Multiple Game Modes

Developed with the Samsung Galaxy Team, finalists at the LOL 2016 World Championship, the factory–calibrated game display modes instantly optimise black gamma levels, contrast ratios, sharpness and colour value settings for any game genre.

Arena Lighting
Arena Lighting projects a pulsating lightshow on to a wall behind the monitor, adding extra atmosphere to your gameplay.

Game-style OSD Dash
The game-style OSD dashboard menu lets you view key game settings at a glance and adjust them to your preference using shortcut keys. Set this Good Design Award winner and play your way.

Multitasking Made Easy
Easy Setting Box S/W

Easy Setting Box lets you partition the screen or display multiple screens of different sizes. You’re just a click away from truly simple multitasking.

Picture-by-Picture
With Picture-by-Picture you can connect and view input sources without degrading the original image quality.

Smoother, Faster Gameplay
AMD FreeSync 2

AMD’s upgraded FreeSync 2 delivers pixel perfect, smooth gaming in any genre, even HDR games.

Spot Your Enemies Faster
Black Equalizer

The 20-step Black Equalizer adjusts any game scene to the brightness level you want, letting you spot enemies hiding in even the darkest areas of the screen.

Work and play in greater comfort
Precision HAS Stand

The Height Adjustable Stand (HAS) provides precision positioning for the super ultra-wide panel to let you work and play in greater comfort.

Eye Comfort
With Eye-saver mode minimising blue light emissions and Flicker Free technology reducing distracting screen flicker, you can view for longer with less eyestrain.

Short summary description Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black:
This short summary of the Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C49HG90DMU, 124.5 cm (49"), 3840 x 1080 pixels, QLED, LED, 1 ms, Black

Long summary description Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black:
This is an auto-generated long summary of Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black based on the first three specs of the first five spec groups.

Samsung C49HG90DMU. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 1080 pixels, Display technology: QLED. Display: LED. Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 02:55:26
Uk has collected 55 expert reviews for Samsung C49HG90DMU LED display 124.5 cm (49") 3840 x 1080 pixels QLED Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
uk.hardware.info
Updated:
2018-01-20 02:55:22
With a diagonal of 49 inch the Samsung C49HG90 immediately catches your eye. Everyone that sees this monitor with a 32:9 aspect ratio stops to admire it. Still, this monitor has more to offer than imposing size. For example, it is one of the first HDR-mon...
Bottom line The Samsung C49HG90 is a monitor like no other. Because of its extraordinary aspect ratio and price – even in the gaming monitor market 1339 pounds / 1499 euros is quite a lot of money – it is a curiosity for most of us, something to admire or daydream ab...
0%
tomshardware.co.uk
Updated:
2018-08-29 11:06:14
In the distant past, gamers used the same business-class monitors used for spreadsheets and word processing. Once fast refresh rates became available, manufacturers raced to be the first with innovative new features like adaptive refresh and curved ultra-...
Good Width equal to two 27-inch 16:9 monitors, Accurate DCI-P3 color, Excellent contrast and HDR, Responsive, Low input lag...
Bad Relatively low resolution...
Bottom line As a gaming monitor, the Samsung C49HG90 delivers a unique experience that can't be duplicated by any other display. It has ample speed thanks to a 144Hz refresh rate and FreeSync 2, plus very low input lag. Color is excellent thanks to a quantum dot back...
0%
Digitaltrends.com
Updated:
2019-12-11 17:28:25
No one buys a 49-inch curved ultrawide monitor because they need one. No. This is about extravagance. This is about luxury. This is about hubris.If you have a craving for the excessive — or perhaps just a spark of curiosity in your mind about what it migh...
Good An ungodly amount of screen real estate, High refresh rate is perfect for fast-paced games, Colors are accurate and vivid, Excellent contrast ratio...
Bad 3,840 x 1,080 screen could be sharper, Under 300 nits, No USB-C...
Bottom line Yes. If you're ready to spend a grand on a monitor, why not go big...
80%
gadgetguy.com.au
Updated:
2019-12-11 17:28:25
Please forgive the Aussie profanity but that is perhaps the best way to describe Samsung's 49” super ultra-wide 32:9, 3840 x 1080, 1800R curved, Free-sync, QLED gaming monitor model LC49HG90.It is a tad over 1.2 metres wide, nearly a metre tall and weighs...
Good Amazing technology and 49" or screen real estate...
Bad Needs a very big desk...
84%
monitornerds.com
Updated:
2018-01-20 02:55:26
The Samsung C49HG90 is an all-new and exciting ultra-wide concept monitor from one of best Korean brands in the display game. This new model features a breath-taking 49-inch diagonal with a 32:9 aspect ratio which is almost similar to a dual 27-inch setup...
Bottom line We are excited to the Samsung C49HG90 in action and to experience a true HDR screen with spanking brand new technologies like FreeSync 2. The 32:9 aspect ratio is also intriguing, and even if this is only a preview, we already k that dual or even t...
0%
monitornerds.com
Updated:
2018-03-01 09:21:56
Choosing a monitor can be daunting or confusing if you don't know what to look for or expect too much. There are a lot of aspects to base a decision on, but your maximum budget will always be the deciding factor. Raising your spending ceiling will still g...
Bottom line The number rule we always believe in when choosing monitors is to always manage your expectations in relation to the amount you are willing to spend. Monitors are technical marvels spawned from years of development and advancements, so we can't expect the...
0%
monitornerds.com
Updated:
2018-04-02 07:46:56
The Samsung C49HG90 and its super ultrawide form opened a new category for high refresh gaming monitors that offer an engrossing and enjoyable experience. This gorgeous VA-equipped display also comes with the firm's QLED technology for improved co...
Bottom line The Samsung C49HG90 is an excellent super ultrawide gaming monitor despite its imperfections and can be treated as a notable achievement for its maker. The massive 49-inch screen immerses you with excellent color and contrast outputs, plus a certain level...
92%
pcper.com
Updated:
2018-05-20 07:39:01
And in the beginning, this was mostly the case. In 2014, games didn't even enable the option for 21:9 aspect ratio resolutions, and those that did, generally resulted in distorted image and FOV settings.However, gamers wanted these ultrawide aspect rati...
0%
techspot.com
Updated:
2018-07-08 16:24:50
FreeSync 2 is AMD's monitor technology for the next generation of HDR gaming displays. In a previous article we explained everything you need to know about it and now we'll be giving our impressions of actually using one of these monitors for some gaming...
0%
tomshardware.com
Updated:
2018-08-29 11:06:14
In the distant past, gamers used the same business-class monitors used for spreadsheets and word processing. Once fast refresh rates became available, manufacturers raced to be the first with innovative new features like adaptive refresh and curved ultra-...
Good Width equal to two 27-inch 16:9 monitors, Accurate DCI-P3 color, Excellent contrast and HDR, Responsive, Low input lag...
Bad Relatively low resolution...
Bottom line As a gaming monitor, the Samsung C49HG90 delivers a unique experience that can't be duplicated by any other display. It has ample speed thanks to a 144Hz refresh rate and FreeSync 2, plus very low input lag. Color is excellent thanks to a quantum dot...
70%
monitornerds.com
Updated:
2019-12-11 17:28:25
The best ultrawide gaming monitors offer an impressive field of view without obstructions without the need to allocate extra space for multiple units and cables. Displays with stretched aspect ratios are excellent for productivity and workflows, but they...
Bad Size Makes it Narrow, Low Resolution...
0%
monitornerds.com
Updated:
2019-12-11 17:28:25
Curved gaming monitors have risen in popularity in recent years due to the excellent and immersive visual qualities along with a sleek aesthetic. A powerful rig might be the heart of your gaming experience, but a crisp, vibrant screen that envelops you wi...
Bottom line Curved gaming monitors are your best bet if you want to experience competitive-grade responsiveness and captivating visual experience. The curvature of these fantastic displays places the edges closer to you, enhancing your absorption of the peripheral vi...
0%
monitornerds.com
Updated:
2019-12-11 17:28:25
We receive a lot of inquiries regarding the never-ending debate of ultrawide versus dual monitors for productivity or gaming. Honestly, it should always come down to personal preference and budget which are two of the main factors we use to decide when sh...
Good Ultrawide Monitor, Dual Monitor...
Bad Big and unified screen real estate, Less cables and clutter, Great aesthetics, Less distractions, Can allow multiple apps in a single workspace, More affordable, Defined work space, True full screen for multiple programs, Flexibility in arrangement...
0%
Brand Image Product code Product Stock Price from
Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey Samsung LC32HG70QQU LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Blue, Grey
(show image)
LC32HG70QQU LC32HG70QQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG73FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG73FQU C27FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Curved Gaming Monitor LC27HG70 Samsung Curved Gaming Monitor LC27HG70
(show image)
LC27HG70QQU Curved Gaming Monitor LC27HG70 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)