location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-C3400 (012): USB, PS, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-C3400 (012): USB, PS, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA26012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946434919
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-C3400 (012): USB, PS, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 720 x 360 DPI
  • - Colour Printing colours: Cyan, Magenta, Yellow
  • - Maximum printing width: 10.4 cm Print speed: 92 mm/sec
  • - Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 93, Data Matrix, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1-128, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
  • - 10 kg
Long product name Epson TM-C3400 (012): USB, PS, White :
The long product name of Epson TM-C3400 (012): USB, PS, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

92mm/sec, Serial inkjet, Colour, 720 x 360dpi, USB 2.0
More>>>
Epson TM-C3400 (012): USB, PS, White:
The official description of Epson TM-C3400 (012): USB, PS, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print labels, tickets and wristbands on demand with the Epson TM-C3400. Its colour printing capabilities improve identification, helping prevent critical errors in a number of applications, such as wristbands and prescription labels for healthcare.

Printing custom designs on demand reduces costs associated with pre-printing, including stock management and wastage. The TM-C3400 offers additional savings with a new economy print mode for users with low print volumes.

This highly versatile printer is compatible with a wide range of matte and glossy media between 30 and 112mm wide. The resulting prints are long-lasting, as Epson’s DURABrite Ultra pigment ink resists smudging, fading, water and most other liquids. Another benefit of inkjet technology is improved security, as thermal transfer ribbons can carry imprints of sensitive information. With a print speed of up to 92mm/sec and an integrated auto-cutter, printing 100 labels takes less than three minutes, making the TM-C3400 ideal for busy environments. Mis-prints are avoided with Epson’s automatic nozzle checking technology (AID), which senses and fixes nozzle clogs or dead pixels in barcodes. Productivity is further enhanced with the printer’s robust design for reliable operation.

The TM-C3400 is controlled from the front, making it easier to use and allowing installation under desktops to save counter space. Integration is straightforward with direct control and programming from within applications. For a quick start, the TM-C3400 is also available in a version with basic label design software.

- Full colour label printer with long lasting DURABrite Ultra pigment ink
- Unique high-speed colour printing (100 labels in less than 3 minutes, including cutting)
- High capacity ink cartridge for easy replacement
- Variable paper width: 30-112mm
- Suitable for various print media such as labels, papers and wristbands
- Rear paper feed
- Front operation panel enables installation under desktops and surfaces
- Integrated autocutter
- Extremely low energy consumption

Short summary description Epson TM-C3400 (012): USB, PS, White:
This short summary of the Epson TM-C3400 (012): USB, PS, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-C3400 (012): USB, PS, White, Inkjet, 720 x 360 DPI, 92 mm/sec, Grey

Long summary description Epson TM-C3400 (012): USB, PS, White:
This is an auto-generated long summary of Epson TM-C3400 (012): USB, PS, White based on the first three specs of the first five spec groups.

Epson TM-C3400 (012): USB, PS, White. Print technology: Inkjet, Maximum resolution: 720 x 360 DPI, Print speed: 92 mm/sec. Product colour: Grey

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
720 x 360 DPI
Print speed *
92 mm/sec
Printing colours
Cyan, Magenta, Yellow
Maximum printing width *
10.4 cm
Paper handling
Autocutter
Yes
Maximum label width
11.2 cm
Maximum roll diameter
10.2 cm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Built-in barcodes
AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 93, Data Matrix, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1-128, ITF, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Mean time between failures (MTBF)
75000 h
Mean cycles between failures (MCBF)
9800000
Certification
VCCI class B, FCC class B, CE marking, UL / CSA / TÜV (EN60950-1)
Design
Product colour *
Grey
Power
Power consumption (printing)
26 W
Power consumption (standby)
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
255 mm
Depth
275 mm
Height
261 mm
Weight
10 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
380 mm
Package depth
500 mm
Package height
410 mm
Package weight
12.1 kg
Logistics data
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
177 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
177 cm
Products per pallet
16 pc(s)
Other features
LED indicators
Yes
Country of origin
China