location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro MFP M281fdw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B82A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780300084 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 07:22:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Achieve the fastest in-class two-sided printing speed and First Page Out Time (FPOT).[1,2] Boost colour productivity with a touchscreen display and easy scan and security features.
  • - Get more pages and help protect your MFP, using Original HP Toner cartridges with JetIntelligence.[5]
  • - Print and scan from your smartphone, and easily order toner, with the HP Smart app.[6] Get a stable, reliable wireless connection with dual band Wi-Fi®.[7]
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi :
The long product name of HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro MFP M281fdw, Laser, 600 x 600dpi, 21ppm, A4, 800MHz, 256MB, WiFi, USB, CGD, 2.7″
More>>>
HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
The official description of HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make an impact with high-quality colour and increased productivity. Get the fastest in-class two-sided printing speed and First Page Out Time (FPOT).[1,2] Scan, copy, and fax. Count on simple security solutions, and get easy mobile printing.[3]

Short summary description HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
This short summary of the HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro MFP M281fdw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro MFP M281fdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Increase productivity with a colour MFP

Get the fastest in-class two-sided printing speed and First Page Out Time (FPOT).[1,2]
Get automatic two-sided printing, and breeze through tasks with a 50-page automatic document feeder.
Scan digital files directly to email, network folders, and more. Safeguard data, devices, and documents.[4]
Stay productive and change paper less often with a 250-sheet capacity paper tray.
Speed through multipage documents with automatic two-sided printing.

More. Pages, Performance, and Protection.

Count on high-quality colour and more pages with Original HP Toner cartridges with JetIntelligence.[5]
Get the Original HP quality you paid for with anti-fraud technology.
Spend less time replacing toner, with optional high-yield cartridges.
Speed through print jobs right out of the box, using preinstalled Original HP Toner cartridges.

Easy mobile printing and scanning – HP Smart app

Print and scan from your smartphone, and easily order toner, with the HP Smart app.[6]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[7]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]
Simply tap the print button on your smartphone or tablet to print.[3]

Your first page, lightning fast

Grab your documents and go, with the fastest in-class First Page Out Time (FPOT).

Fast print speeds

Print your business documents quickly with fast print speeds.

HP Auto-On/Auto-Off Technology

Help save energy with HP Auto-On/Auto-Off Technology.[9]

Built-in 250-sheet paper tray

Stay productive and change paper less often with a 250-sheet capacity paper tray.

Increased versatility – print, scan, copy, fax

Get versatile performance and print, scan, copy, and fax.

Increase productivity with the automatic document feeder.

Breeze through tasks with automatic printing, scanning, copying, and faxing.

Print from USB

Easily print business documents from a USB drive directly at the device.

Convenient touchscreen control

Easily manage tasks at the device with an intuitive touchscreen.

Scan, send, simple

Scan digital files directly to email, network folders, and the cloud.

Fundamental security and management features

Safeguard data, devices, and documents with a suite of fundamental security and management features

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
10.6 s
Time to first page (colour, normal)
12.3 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Time to first copy (black, normal)
11.1 s
Time to first copy (colour, normal)
13.9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (ADF)
300 x 300 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, Software, TWAIN, WIA
Scan speed (black)
26 ppm
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
1300 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
150 - 2500 pages per month
Maximum duty cycle *
40000 pages per month
Duplex functions *
Print, Copy
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3, URF, PCLm, PDF
Printer fonts
Scalable, TrueType
All-In-One-multitasking
Yes
Country of origin
China, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Paper tray 2 input capacity
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
42 dB
Sound power level (printing)
6.4 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.86 cm (2.7")
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0.1 W
Power consumption (printing)
342 W
Power consumption (ready)
8 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.759 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra
Other operating systems supported
Linux
Minimum storage drive space
850 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 & CISPR 32: 2012 /EN 55032:2012 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
420 mm
Depth
421.7 mm
Height
334.1 mm
Weight
18.7 kg
Packaging data
Package width
498 mm
Package depth
398 mm
Package height
532 mm
Package weight
21.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1400 pages
Included cartridge capacity (CMY)
700 pages
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
HP Software Uninstaller HP PCL6 Printer Driver HP Device Experience (DXP) HP Web Services Assist (HP Connected) Device Setup & Software HP Printer Assistant HP Product Improvement Study Online user manuals HP Scan Driver HP Scan Application HP Fax Driver HP Fax Application
Logistics data
Harmonized System (HS) code
8443310000
Pallet gross weight
538.7 g
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 2278 mm
Printer management
HP Printer Assistant (UDC); HP Utility (Mac); HP Device Toolbox; HP JetAdvantage Security Manager
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 02:11:29
Uk has collected 9 expert reviews for HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-01-21 02:11:29
HP's LaserJet Pro MFP M281fdw ($429.99) is an entry-level color laser all-in-one (AIO) printer similar in capacity, features, and price to our Editors' Choice Canon Color imageClass MF634Cdw. The M281fdw is smaller and lighter than the Canon model, and it...
Good Good output quality, Compact, Easy-to-navigate 5-inch color touch screen, Strong mobile connectivity, Supports USB thumb drive...
Bad Somewhat high purchase price, No automatic document feeder, Lacks near-field communication (NFC), Slow for the price, Graphics and photo quality could be better...
Bottom line An entry-level color laser AIO printer, the HP Color LaserJet Pro MFP M281fdw prints well overall, albeit somewhat expensively, making it a good fit for companies that don't require more than a few hundred prints and copies each month...
70%
betterbuys.com
Updated:
2018-01-21 02:11:29
The HP Color LaserJet Pro MFP M281fdw is a new MFP aimed at small businesses. At $430, it prints at up to 22ppm in black and color. First-page-out time is approximately 10 seconds in black and 11 seconds in color. It also includes standard printing, copyi...
Good Standard wireless connectivity, high-yield aftermarket cartridges, mobile printing and scanning...
Bad Only intended for small businesses...
Bottom line Compact and affordable device with multifunctional features to help small offices increase their productivity...
0%
techgearlab.com
Updated:
2018-04-03 02:56:38
Performance Comparison As you can see in the table above, the HP Color LaserJet Pro MFP M281fdw was the top overall scorer in our testing. We used a number of different hands-on tests to determine those scores, which we divided into five testing metrics...
Good Great text and graphics quality, great interface...
Bad Can be expensive, relatively slow for a laser...
Bottom line The M281fdw combines all the printing, faxing, copying, and scanning that you could hope for in a multifunction printer, and does so with aplomb. There isn't really a task that the M281fdw does not excel in, except for being easy on the wallet. If your pr...
71%
techaeris.com
Updated:
2018-04-08 03:52:40
Every now and then, people need a new printer for the house or a company needs to purchase multiple printers for the entire office. That's where HP's Color LaserJet Pro MFP M281fdw comes in. Yes, it's a mouthful, but it does make up for the ridiculously l...
Good Compact design, Price is reasonable, Prints quickly, Works with mobile...
Bad Photo quality can be a hit or miss...
Bottom line Now that you've read everything, it's time to for the final thoughts of HP's LaserJet Pro printer. As a printer, it'll do the same thing as just about any other printer out there when it comes to printing, scanning, or fax documents but with HP, you're ge...
96%
toptenreviews.com
Updated:
2019-12-10 03:11:42
We were happy with the LaserJet Pro MFp M281fdw's performance during our wireless laser printer tests. It has a resolution of 600 x 600 dots per inch (dpi), which is good enough for most projects. We detected only a few stray dots of toner in the numerous...
Good It prints great-looking text...
Bad We found print errors in the photos we printed...
Bottom line Despite seeing a few large errors in the print tests we conducted, which are likely an aberration specific to the machine we tested, we think this printer is a good value. It printed clear text, and it is a convenient compact size. It also has all the bas...
82%
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Pro MFP M281fdw Laser A4 600 x 600 DPI 21 ppm Wi-Fi:
Disclaimer

[1] Compared with the majority of colour laser MFPs < €300 and Print Speed 0-30 ppm, based on market share of IDC CYQ1 2017 Hardcopy Peripherals Tracker. Automatic Duplex Printing Speed based on manufacturers’ published specifications as of June 12, 2017. See www.hp.com/go/printerspeeds.
[2] Comparison based on manufacturers’ published specifications for First Page Out Time FPOT as of March 6, 2017. Includes colour laser MFPs < €450 and printers < €300 based on market share as reported by IDC as of Q4 2016. See www.hp.com/go/printerspeeds.
[3] For details on local printing requirements see www.hp.com/go/mobile printing.
[4] Optional HP JetAdvantage Security Manager for additional purchase. Available on select product models and firmware versions. See product documentation or see h10032.www1.hp.com/ctg/Manual/c03601723 (PDF 372KB) for details.
[5] Based on cartridge yields for HP 201X compared with HP 202X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[6] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see www.hp.com/go/mobileprinting.
[7] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[9] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.