location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro M254dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B60A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780192795 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 11:22:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Achieve fastest in-class two-sided printing speed First Page Out Time (FPOT).[1,2] Get easy colour performance with front USB printing, business-ready security features, and a touchscreen display.
  • - Get more pages and help protect your MFP, using Original HP Toner cartridges with JetIntelligence.[6]
  • - Print and scan from your smartphone, and easily order toner, with the HP Smart app.[7] Get a stable, reliable wireless connection with dual band Wi-Fi®.[8]
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro M254dw, Laser, 600 x 600dpi, 21ppm, A4, 800MHz, 256MB, USB, WiFi, 2.7″
More>>>
HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi:
The official description of HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress with colour and increase efficiency. Achieve the fastest in-class two-sided printing speed and First Page Out Time (FPOT).[1,2] Count on intuitive security solutions, produce extraordinary colour prints, and get easy mobile printing.[3]

Short summary description HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M254dw, Laser, Colour, 600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M254dw. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Wi-Fi. Product colour: White

Increase efficiency with fast colour printing

Get the fastest in-class two-sided printing speed and First Page Out Time (FPOT).[1,2]
Get automatic two-sided printing (available on M254dw only), and change paper less often with a 250-sheet capacity paper tray.
Help save energy with HP Auto-On/Auto-Off Technology.[4] Safeguard data, devices, and documents.[5]
Easily manage tasks at the device with an intuitive touchscreen. Print documents directly from a USB drive (available on M254dw only).
Automatically print two-sided documents. Speed through presentations and other business materials while saving paper.

More. Pages, Performance, and Protection.

Count on high-quality colour and more pages with Original HP Toner cartridges with JetIntelligence.[6]
Get the Original HP quality you paid for with anti-fraud technology.
Spend less time replacing toner, with optional high-yield cartridges.
Speed through print jobs right out of the box, using preinstalled Original HP Toner cartridges.

Easy mobile printing and scanning – HP Smart app

Print and scan from your smartphone, and easily order toner, with the HP Smart app.[7]
Have confidence in your connection with steady performance from dual band Wi-Fi®.[8]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[9]
Simply tap the print button on your smartphone or tablet to print.[3]

Your first page, lightning fast

Grab your documents and go, with the fastest in-class First Page Out Time (FPOT).

Fast print speeds

Print your business documents quickly with fast print speeds.

HP Auto-On/Auto-Off Technology

Help save energy with HP Auto-On/Auto-Off Technology.

Built-in 250-sheet paper tray

Stay productive and change paper less often with a 250-sheet capacity paper tray.

Print from USB

Easily print business documents from a USB drive directly at the device.

Convenient touchscreen control

Easily manage tasks at the device with an intuitive touchscreen.

Increase security with HP JetAdvantage Private Print.

Increase security, restore control, and help avoid additional expenses - with HP JetAdvantage Private Print

Fundamental security and management features

Safeguard data, devices, and documents with a suite of fundamental security and management features

High-quality colour, page after page

Count on high-quality colour and more pages than before with Original HP Toner cartridges with JetIntelligence.

More printing with high-yield cartridges

Spend less time replacing toner, with optional high-yield cartridges

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
10.3 s
Time to first page (colour, normal)
11.9 s
Secure printing
Yes
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
150 - 2500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PCLm, PDF
Printer fonts
Scalable, TrueType
Country of origin
Brazil, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Paper tray 2 input capacity
20 sheets
Maximum number of input trays
2
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal, Letter, Executive, Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, C5, B5, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x8"
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-A
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
HTTPS, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Memory type
DDR
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.4 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Colour display
Yes
Display diagonal
6.86 cm (2.7")
Control type
Touch
Design
Certification
CISPR 22:2008 & CISPR 32: 2012 /EN 55032:2012 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55024:2010; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
Power consumption (printing) *
381 W
Power consumption (ready)
7.5 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.265 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
392 mm
Depth
419 mm
Height
247.5 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2190 mm
Weight
14.8 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
510 mm
Package weight
17.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
700 pages
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Quick installation guide
Yes
Brand-specific features
HP ePrint
Yes
HP JetAdvantage Private Print
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Utility (Mac); HP Device Toolbox; HP JetAdvantage Security Manager
HP Software provided
HP Smart App
Logistics data
Harmonized System (HS) code
8443321010
Pallet gross weight
579.5 g
Layers per pallet
4 pc(s)
Products per pallet
32 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Other features
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows® XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows Server support is provided via the command line installer and supports Win Server 2008 R2 and higher.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
14 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:37:26
Uk has collected 5 expert reviews for HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techgearlab.com
Updated:
2019-12-02 02:37:26
Performance Comparison Excellent printing quality earned the M254dw one of the top overall scores in our testing. We used five different testing metric to determine our scores. You can see how the M254dw fared in each below. Text Quality The M254dw pro...
Good Great text and graphics quality, great interface...
Bad Relatively slow for a laser...
Bottom line The M254dw is a high performing, single function printer. Its perfect for those that want a high quality printing option and already have or don't need a scanner...
70%
betterbuys.com
Updated:
2019-12-02 02:37:26
HP Color LaserJet Pro M254dw is a new single-function color printer aimed at small businesses. At $300, it prints at up to 22ppm in black and color. First-page-out time is approximately 10 seconds in black and 11 seconds in color.The M254dw starts with an...
Good Standard wireless connectivity, high-yield aftermarket cartridges, mobile printing support...
Bad Only intended for small businesses...
0%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Pro M254dw Colour 600 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] Comparison based on majority of manufacturers’ published specifications for First Page Out Time FPOT as of April 10, 2017. Includes colour laser MFPs < €450 and printers < €300 based on market share as reported by IDC as of Q4 2016. See www.hp.com/go/printerspeeds.
[2] Compared with the majority of colour laser Printers < €300 and Print Speed 0-30ppm, based on market share of IDC CYQ1 2017 Hardcopy Peripherals Tracker. Automatic Duplex Printing Speed based on manufacturers’ published specifications as of June 12, 2017. See www.hp.com/go/printerspeeds.
[3] For details on local printing requirements see www.hp.com/go/mobile printing.
[4] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[5] Optional HP JetAdvantage Security Manager for additional purchase. Available on select product models and firmware versions. See product documentation or see h10032.www1.hp.com/ctg/Manual/c03601723 (PDF 372KB) for details.
[6] Based on cartridge yields for HP 201X compared with HP 202X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[7] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see www.hp.com/go/mobileprinting.
[8] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[9] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.