Microsoft logo

Microsoft Surface Pro 3 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5323
Info modified on:
14 Mar 2024, 19:17:47
Long product name Microsoft Surface Pro 3 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

30.48 cm (12") Full HD Plus (2160 x 1440), Intel Core i5, 4GB RAM, 128GB, Wi-Fi, Bluetooth 4.0, microSD, USB 3.0, Mini DisplayPort, 5Mp/5Mp, 800g, Windows 10 Pro

Short summary description Microsoft Surface Pro 3 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Microsoft Surface Pro 3, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Pro, Black, Silver

Long summary description Microsoft Surface Pro 3 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Microsoft Surface Pro 3. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.9 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 800 g. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.