location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 2333HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS23CFVKF/XE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 53 W
Long product name Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 2333HD - 23” LCD TFT MONITOR 10000:1, 1920 x 1080, 5 ms, 300 cd/m², 16:9
More>>>
Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We designed the 2333HD monitor to be used as a monitor or as an HDTV. Its built-in digital tuner and 16:9 format let you watch your favorite shows and Blu-ray DVD’s in stunning high definition, while the custom key gives you instant access to optimizing your display. Plus it’s sleek, graceful curves and beautiful design on the black bezel gives you something to look at even when you’re not using it. Flexible and stylish, the SAMSUNG 2333HD is much more than a monitor, it’s also an HDTV.
- The 2333HD features a built-in digital TV tuner, so you can use it as an HDTV to watch all of your favorite shows. And its 16:9 format is the ideal ratio for your DVDs and movies. That means a better view without any letter boxing.
- The programmable custom key gives you instant one-touch access to optimize your display. MagicBright³ automatically optimizes brightness, contrast, and gamma correction. MagicColor enhances color either overall or for natural skin tones. Color Effect lets you view images in grayscale, green, aqua or sepia. And image size lets you properly view either 5:4 or 4:3 content on the widescreen without any distortion.
- The 2333HD features 1920 x 1080 full high definition resolution, giving you full HD picture resolution.
- With two HDMI connections you can easily connect your game console, Blu-ray player, camcorder and home theater to the monitor.
- This monitor looks just as good from the front as it does from the back. It showcases sleek curves all over, a glossy bezel and a unique design on the back. Elegant and stylish, you’ll want to use it in every room of your home.

Short summary description Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 2333HD, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 2333HD. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Separate H/V sync
Yes
Composite sync
Yes
Performance
Mac operating systems supported
Yes
Multimedia
Built-in camera *
No
RMS rated power
6 W
Design
Product colour *
Black
Compliance industry standards
DDC 2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
2
Audio input
Yes
Audio output
Yes
Headphone outputs
1
AC (power) in
Yes
SCART ports quantity
1
Digital audio optical out
1
Component video (YPbPr/YCbCr) in
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
53 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
557.8 mm
Depth (with stand)
218.8 mm
Height (with stand)
415.3 mm
Weight (with stand)
6.1 kg
Width (without stand)
557.8 mm
Depth (without stand)
74 mm
Height (without stand)
363.8 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
631 mm
Package depth
141 mm
Package height
434 mm
Other features
Display
LCD
Audio system
Stereo
TV tuner integrated
Yes
Power requirements
100-240V, 50/60Hz
Display viewable area (HxV)
509.76 x 286.74 mm
Video in
Analog RGB
Video out
DVD / DTV
Signal input
Analog RGB, DVI, HDMI, Component, TV
Volume control
Digital
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:51:06
Uk has collected 7 expert reviews for Samsung SyncMaster 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:51:06
Product Code: LS23CFVKF/EN The Samsung SyncMaster 2333HD is a 23in, Full HD (1920x1080) monitor boasting HDMI input and a 16:9 aspect ratio. It also comes with a built-in TV tuner, so it's ideal for use in a bedroom or as an inexpensive secondary tel...
Bottom line The Samsung SyncMaster 2333HD is a competent if not outstanding LCD monitor, and the included TV tuner may push it over the line for many potential buyers. Ross Catanzariti, PCWorld.idg.com.au...
70%
goodgearguide.com.au
Updated:
2011-11-05 18:54:37
The Samsung SyncMaster 2333HD is a 23in, Full HD (1920x1080) monitor boasting HDMI input and a 16:9 aspect ratio. It also comes with a built-in TV tuner, so it's ideal for use in a bedroom or as an inexpensive secondary television.The Samsung SyncMaster 2333HD is very similar to the SyncMaster 2333SW — it uses the same panel and has an almost identical design. A glossy black bezel with a clear extruded plastic edge running along its base gives it a distinctive look, and the bright blue light...
Good Built-in TV tuner with EPG, stylish design, dual HDMI ports, accurate colour and rich blacks, preview feature...
Bad Glossy bezel reflects light, awkward controls, strange ball connection, slight motion lag when watching TV, viewing angles aren’t great...
Bottom line The Samsung SyncMaster 2333HD is a competent if not outstanding LCD monitor, and the included TV tuner may push it over the line for many potential buyers...
75%
devhardware.com
Updated:
2011-10-04 03:51:06
Although the Samsung 2333HD is lacking in terms of ergonomics, it is a solid all-around monitor. Its connectivity is excellent, the design is attractive, it has a TV tuner, and it offers good performance, making it a monitor worth purchasing.
0%
techworld.com
Updated:
2011-10-04 03:51:06
The Samsung SyncMaster 2333HD is very similar to the SyncMaster 2333SW - it uses the same panel and has an almost identical design. A glossy black bezel with a clear extruded plastic edge running along its base gives it a distinctive look, and the bri...
Bottom line The Samsung SyncMaster 2333HD is a competent if not outstanding LCD monitor, and the included TV tuner may push it over the line for many potential buyers...
0%
Country Distributor
United Kingdom 1 distributor(s)