location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss Rechargeable powered interdental cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable powered interdental cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8274/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103823278 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Oct 2019
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX8274/20 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare AirFloss Rechargeable powered interdental cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30-Second Clean
  • - Easy-fill reservoir
  • - An easy way to start
  • - Better gum health
  • - Helps prevent cavities
  • - Remove up to 7 x more plaque
  • - Air and micro-droplet tech
  • - Guidance tip
Warranty: 2 years
Long product name Philips Sonicare AirFloss Rechargeable powered interdental cleaner :
The long product name of Philips Sonicare AirFloss Rechargeable powered interdental cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonicare AirFloss, Lithium ION, Rechargeable, 3 weeks / 24 h
More>>>
Philips Sonicare AirFloss Rechargeable powered interdental cleaner:
The official description of Philips Sonicare AirFloss Rechargeable powered interdental cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those who don't floss consistently, AirFloss is an easy way to start cleaning between teeth. AirFloss can be used with mouthwash or water and features unique air and micro-droplet technology to help remove plaque in hard-to-reach areas.

Short summary description Philips Sonicare AirFloss Rechargeable powered interdental cleaner:
This short summary of the Philips Sonicare AirFloss Rechargeable powered interdental cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss Rechargeable powered interdental cleaner, Green, White, Ergonomic, Built-in, Lithium-Ion (Li-Ion), 3 week(s), Universal charger

Long summary description Philips Sonicare AirFloss Rechargeable powered interdental cleaner:
This is an auto-generated long summary of Philips Sonicare AirFloss Rechargeable powered interdental cleaner based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss Rechargeable powered interdental cleaner. Product colour: Green, White, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Battery life: 3 week(s). Number of brush heads included: 1 pc(s)

An easy way to start
An easy way to start

Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit. After three months of using AirFloss, 96% of inconsistent flossers continued to use AirFloss four or more days per week.

Guidance tip
Guidance tip

The slim angled nozzle and guidance tip make finding the correct placement easy. Just slide along the tooth's surface near the gum line until the tip fits into the groove between the teeth.

30-Second Clean
30-Second Clean

With the AirFloss, cleaning your entire mouth takes just 30 seconds. Simply press the button once for a single burst, then move and repeat. To use the new auto-burst feature, hold down the button and move the guidance tip from space to space. It will automatically burst every second.

Easy-fill reservoir
Easy-fill reservoir

Fill the reservoir on the handle with either mouthwash or water for a refreshing clean, then point and shoot. The reservoir holds enough liquid for up to two uses.

Better gum health
Better gum health

Sonicare AirFloss is clinically proven to improve gum health in just two weeks.

Helps prevent cavities
Helps prevent cavities

By gently bursting away plaque that brushing missed, Sonicare AirFloss helps prevent cavities from forming in the spaces between your teeth.

Remove up to 7 x more plaque
Remove up to 7 x more plaque

Click on our InterCare brush head to improve gum health in just 2 weeks. Extra-long bristles help remove more plaque in hard-to-reach spots and between teeth for healthy gums.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas — Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Features
Product colour *
Green, White
Handle(s) features
Ergonomic
Number of nozzles
1
Handles quantity
1
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Battery life
3 week(s)
Power
AC input voltage
Universal charger
Other features
Charger
Yes
Packaging content
Toothbrush included
Yes
Number of brush heads included
1 pc(s)
Technical details
Brush head
Yes
Brand Image Product code Product Stock Price from
Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35 Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35
(show image)
HX8032/35 Interdental - Nozzles HX8032/35