location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM55H Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM55H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55QMHPLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088858838
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:55:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM55H Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor/outdoor Digital signage flat panel Black
  • - 139.7 cm (55") 3840 x 2160 pixels LED 500 cd/m²
  • - Edge-LED 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung QM55H Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:
This short summary of the Samsung QM55H Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM55H, Digital signage flat panel, 139.7 cm (55"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM55H Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:
This is an auto-generated long summary of Samsung QM55H Digital signage flat panel 139.7 cm (55") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 based on the first three specs of the first five spec groups.

Samsung QM55H. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 3.0. Product colour: Black

Display
LED backlighting type
Edge-LED
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4700:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.105 x 0.315 mm
Active display area (W x H)
680.4 x 1209.6 mm
Display diagonal (metric)
138 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
DVI port *
Yes
DVI-D ports quantity
1
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) in
1
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor/outdoor
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
Performance
Media player option type
Set Back Box (SBB)
Power
Power consumption (typical) *
165 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Operating system installed
Tizen 3.0
Video formats supported
AVS, H.263, H.264, HEVC, MPEG1, MPEG2, MPEG4, MVC, VC-1, VP8, VP9
Audio formats supported
AC3, MP3
Weight & dimensions
Width
1235.3 mm
Depth
36.8 mm
Height
710.4 mm
Weight
17.1 kg
Packaging data
Package width
1335 mm
Package depth
182 mm
Package height
812 mm
Package weight
22.2 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A CE (Europe) : EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003 VCCI (Japan) : VCCI V-3 /2010.04 Class A KCC/EK (Korea) : Tuner : KN13 / KN20 Tunerless : KN22 / KN24 BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital) C-Tick (Australia) : AS/NZS CISPR22:2009 CCC(China) :GB9254-2008 GB17625.1-2012 GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97 EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 5
Quick start guide
Yes
Annual energy consumption
162 kWh
Bluetooth
Yes
Safety
CB (Europe) : IEC60950-1/EN60950-1 CCC (China) : GB4943.1-2011 PSB (Singapore ) : PSB+IEC60950-1 NOM (Mexico ) : NOM-001-SCFI-1993 IRAM (Argentina ) : IRAM+IEC60950-1 SASO (Saudi Arabia ) : SASO+IEC60950-1 BIS(India) : IEC60950-1 / IS13252 NOM(Mexico) : Tuner : NOM-001-SCFI-1993 Tunerless : NOM-019-SCFI-1998 KC(Korea) : K 60950-1 EAC(Russia) : EAC+IEC60950-1 INMETRO(Brazil) : INMETRO+IEC60950-1 BSMI(Taiwan) : BSMI+IEC60950-1 RCM(Australia) : IEC60950-1/AS/NZS 60950-1 UL(USA) : cUL60950-1 CSA (Canada) : cUL TUV (Germany) : CE NEMKO (Norway) : CE
Energy efficiency class (old)
A
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55QHHPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 Samsung LH55QHHPLGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7
(show image)
LH55QHHPLGC LH55QHHPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55F Digital signage flat panel 139.7 cm (55") LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM55F Digital signage flat panel 139.7 cm (55") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH55QMFPLGC QM55F 0.00
(excl. VAT)
0 (incl. VAT)