location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM49H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH49QMHPLGC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088858821
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:55:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor/outdoor Digital signage flat panel Black
  • - 124.5 cm (49") 3840 x 2160 pixels LED 500 cd/m²
  • - Edge-LED 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 :
The long product name of Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49" Edge LED, 3840 x 2160, 500 cd/m², 4700:1, 8ms, 0.105 x 0.315 mm, 10W + 10W, DVI-D, Display Port, HDMI x 2, USB 2.0 x 2, RJ45, Coretex A72 1.7GHz Quad-Core CPU, 3GB LPDDR4, 8GB, Tizen 3.0
More>>>
Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:
The official description of Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver Impactful Content through an All-Inclusive Display
Samsung’s QMH Series displays deliver content with visual impact while also improving operational efficiency. Through UHD picture quality, the displays foster an inviting and memorable viewing environment. Additionally, these displays undergo thorough testing and certification to ensure round-the-clock performance. Backed by the powerful SSSP 5.0 and TIZEN 3.0 operating system, the displays feature a host of business-ready functionalities while also protecting business data through enhanced security.

Enliven Commercial Content with UHD Picture Quality
Featuring state-of-the-art UHD picture quality, the QMH Series displays empower users to deliver more impactful messaging. Each QMH Series display showcases content with four times the ultra-realistic detail and clarity of standard alternatives, with a wider screen offering more space for imagery. When combined with performance features, such as portrait mode, this next-level presentation makes the QMH Series ideal for any commercial setting.

Enjoy Greater Operational Flexibility with the TIZEN OS
The QMH Series displays are among the first in Samsung’s lineup to feature the upgraded SSSP 5.0, backed by the powerful TIZEN 3.0 operating system. Through this integration, users receive a host of business-critical capabilities, ranging from secure in-platform application development to remote management. Not only do the QMH Series displays feature advanced graphic presentation, but the display also allows users to deliver targeted real-time messaging through the Beacon management technology.

Protect Business and Customer Data through Extensive Security
For government, financial and other information-based businesses, data protection is paramount for efficient operations. Samsung’s QMH Series displays accommodate this need through intense security measures. The embedded TIZEN 3.0 OS offers defense across the application, platform and system layers, restricting file and data access to an exclusive user base.

Ensure Continuous Performance in any Condition
A durable design enables the QMH Series displays to deliver content around the clock without interruption, regardless of the surrounding conditions. Prior to distribution, the QMH Series displays undergo rigorous IP5x certification to deter any potential impact from dust exposure. In turn, transportation hubs and other settings that face a host of natural and man-made variables can implement the displays without an external enclosure.

Achieve Brilliant, Glare-Free Picture Quality
Samsung’s QMH Series displays ensure readability in any environment through a rigid non-glare front panel. This enhanced design reduces reflection and maintains clear visibility for featured text and imagery. As a result, indoor and outdoor businesses who face frequent exposure to bright natural or ambient lighting can deploy compelling content without having to worry about interference.

Configure Multiple Displays Seamlessly at Optimal Connectivity
An upgrade on more limited alternatives, the QMH Series displays support a range of content and elevate overall display performance through both HDMI 2.0 and DP 1.2 port connectivity. This versatility ensures a consistent 60 Hz. refresh rate and optimal clarity regardless of the source. Additionally, users can leverage the HDMI 2.0 option to configure multi-display UHD daisy chains up to 2x2 in size.

Short summary description Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:
This short summary of the Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM49H, Digital signage flat panel, 124.5 cm (49"), LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7:
This is an auto-generated long summary of Samsung QM49H Digital signage flat panel 124.5 cm (49") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 based on the first three specs of the first five spec groups.

Samsung QM49H. Product design: Digital signage flat panel. Display diagonal: 124.5 cm (49"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 3.0. Product colour: Black

Display
LED backlighting type
Edge-LED
Display diagonal *
124.5 cm (49")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4700:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.105 x 0.315 mm
Active display area (W x H)
604 x 1073.78 mm
Display diagonal (metric)
123 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
DVI port *
Yes
DVI-D ports quantity
1
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor/outdoor
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
Media player option type
Set Back Box (SBB)
International Protection (IP) code
IP5X
Power
Power consumption (typical) *
154 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Operating system installed
Tizen 3.0
Video formats supported
AVC, AVS, H.263, H.264, HEVC, MPEG1, MPEG2, MPEG4, MVC, VC-1, VP8, VP9
Audio formats supported
AC3, MP3
Weight & dimensions
Width
1099.4 mm
Depth
36.8 mm
Height
634 mm
Weight
13.7 kg
Packaging data
Package width
1195 mm
Package depth
177 mm
Package height
721 mm
Package weight
17.5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A CE (Europe) : EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003 VCCI (Japan) : VCCI V-3 /2010.04 Class A KCC/EK (Korea) : Tuner : KN13 / KN20 Tunerless : KN22 / KN24 BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital) C-Tick (Australia) : AS/NZS CISPR22:2009 CCC(China) :GB9254-2008 GB17625.1-2012 GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97 EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 5
Quick start guide
Yes
Annual energy consumption
147 kWh
Bluetooth
Yes
Safety
CB (Europe) : IEC60950-1/EN60950-1 CCC (China) : GB4943.1-2011 PSB (Singapore ) : PSB+IEC60950-1 NOM (Mexico ) : NOM-001-SCFI-1993 IRAM (Argentina ) : IRAM+IEC60950-1 SASO (Saudi Arabia ) : SASO+IEC60950-1 BIS(India) : IEC60950-1 / IS13252 NOM(Mexico) : Tuner : NOM-001-SCFI-1993 Tunerless : NOM-019-SCFI-1998 KC(Korea) : K 60950-1 EAC(Russia) : EAC+IEC60950-1 INMETRO(Brazil) : INMETRO+IEC60950-1 BSMI(Taiwan) : BSMI+IEC60950-1 RCM(Australia) : IEC60950-1/AS/NZS 60950-1 UL(USA) : cUL60950-1 CSA (Canada) : cUL TUV (Germany) : CE NEMKO (Norway) : CE
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung QM49F Digital signage flat panel 124.5 cm (49") LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM49F Digital signage flat panel 124.5 cm (49") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH49QMFPLGC QM49F 0.00
(excl. VAT)
0 (incl. VAT)