location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5368
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I13-5368-A15
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL I13-5368-A15 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Grey
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR4-SDRAM
  • - 500 GB HDD
  • - Intel® HD Graphics 520
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey :
The long product name of DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3MB Cache, 2.3 GHz), 4GB DDR4, 500GB HDD, 13.3" LED FHD Touch 1920 x 1080, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey:
The official description of DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We love your work. That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Multiple modes. Ideal options.
Flip into action: With an innovative 360-degree hinge, the versatile and lightweight Inspiron 5000 series 2-in-1 allows you to switch easily between four different modes. Tent mode is perfect for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and tablet mode makes reading while you’re reclined easier than ever.

Options Galore: An available backlit keyboard makes it nicer to work in dim environments and the Infrared Camera option works with ‘Windows Hello’ to log you in with quick and secure facial recognition.

Stylish in every situation.
Ready for the road: The 13.3" is our most popular 2-in-1 size. It's easy to slip into your bag and provides ample screen room to use for hours without eye fatigue.

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Designed to impress: The dark gray exterior finish is matched with a smooth, matte black inside, offering an attractive, professional appearance that looks great for any occasion.

Built for adaptability. Tested for dependability.
Stunning sound and vision: Each Inspiron 5000 comes with Waves MaxxAudio® Pro audio and available Intel® HD Graphics 520 installed, so your media looks and sounds better than ever.

The SSD difference: Available Solid State Drive (SSD) option provides longer battery life, quicker responsiveness, quieter performance and improved shock resistance compared to conventional hard drives.

Get connected: The Inspiron 5000 Series 2-in-1 can be equipped with available 802.11ac WiFi for fast, long-range wireless connection with less buffering and drops compared to older designs.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey:
This short summary of the DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5368, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey:
This is an auto-generated long summary of DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey based on the first three specs of the first five spec groups.

DELL Inspiron 5368. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Grey
Form factor *
Convertible (Folder)
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.1529 x 0.1529 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Audio chip
Realtek ALC3253
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
324.8 mm
Depth
224.4 mm
Height (front)
1.95 cm
Height (rear)
2.04 cm
Weight *
1.68 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-09-08 02:50:34
Uk has collected 50 expert reviews for DELL Inspiron 5368 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black, Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcauthority.com.au
Updated:
2017-09-08 02:50:34
Dell is in the midst of updating all of its key laptop ranges with a hybrid design of one sort or another, with the Inspiron 13 5000 the latest in line. The concept is simple: a 360-degree hinge allows you to flip the 13.3in screen all the way around, in...
Bottom line "From the design to its surprising turn of speed, it's a great little laptop for both home and office."...
80%
gadgetguy.com.au
Updated:
2017-09-08 02:50:34
Makers of Windows-based portable computers have been quite inventive in recent years, thanks in part to the excellent support for touch screens incorporated in Windows since version 8. US-based Dell Inc, a company that was formed with the personal comput...
Good Solid build, can pretend to be a tablet, fine display, good performance, good battery life...
Bad Not much, except perhaps USB Type-C would be useful...
Bottom line The Dell Inspiron 13 5000 is a fine portable computer with good performance and a very good screen. It's light enough not to be burdensome when travelling and, with the ability to fold back the screen and use it in tablet mode, you might be able to get aw...
80%
itpro.co.uk
Updated:
2017-09-08 02:50:34
Dell's going all out this year with its mid-range laptop/tablet hybrids, and the next series in line to receive the 2-in-1 treatment is the Inspiron 13 5000. It's essentially a miniature version of Dell's Inspiron 15 5668 , taking its 360 degree hinge and...
Bottom line From the superb build quality, 360-degree touchscreen display and surprisingly fast performance, it's a great little laptop for using both at home and in the office, and its smaller form factor makes it a much more manageable hybrid than its big brothe...
80%
techadvisor.co.uk
Updated:
2017-09-08 02:50:34
The Dell Inspiron 13 5000 is a sign convertible laptops are now truly mainstream. Models like this and the Asus ZenBook UX360C have hints of high-end style and powerful components, matched with a practical approach that means they cost £ 700 rather than £...
Bottom line The Dell Inspiron 13 5000 tells you larger convertible laptops have truly entered the mainstream. It's reasonably affordable, still looks good and has the roughly the same power as some laptops costing way over £1000. Down sides include that the screen is...
80%
expertreviews.co.uk
Updated:
2017-09-08 02:50:34
Just like the Inspiron 15 5668, the Inspiron 13 5368 looks stunning, and its lightly textured gunmetal grey chassis adds a touch of class to its design that’s rarely seen on £500 laptops. It might be made out of plastic, but it feels remarkably robust and...
Bottom line There's plenty to like about Dell's Inspiron 13 5368. From the superb build quality, 360-degree touchscreen display and surprisingly fast performance, it's a great little laptop for using both at home and in the office, and its smaller form factor makes i...
80%
trustedreviews.com
Updated:
2017-09-08 02:50:34
Preview: The Inspiron 13 5000 is another rock solid hybrid laptop from Dell. We go hands on at Computex. Dell has been making Inspiron 2-in-1 laptops for several years, and they're often overshadowed by their more powerful bigger Inspiron brothers. Withou...
Good Stylish metallic-grey design, Decent performance, Good keyboard and trackpad...
Bad Terrible screen, Touchscreen can be unresponsive, Battery life just short of rivals...
Bottom line Dell Inspiron 13 5000 (5368) – Performance The Inspiron 13 5000 is available in three configurations here in the UK, with the entry-level £499 model including an Intel Core i3-6100U, 4GB of RAM and a 500GB hard disk. Next is the £649 model that moves to a...
60%
techent.tv
Updated:
2017-10-21 01:19:45
The Dell Inspiron 13 5000 (5378) Series is the company's offering for the increasingly popular multimode laptop space. The device brings the portability of a small form factor with the performance and functionality of a high-end processor and battery life...
Bottom line If you're looking for productivity on the go, the Dell Inspiron 13 5000 series is definitely a serious contender. The functionality and features that the laptop brings to the table for its price point make it one of the more compelling devices out there f...
73%
techarp.com
Updated:
2017-09-08 02:50:34
The Dell Inspiron family of laptops are designed for the home or home office. As such, they offer a variety of designs in three different series – the Inspiron 7000 Series , the Inspiron 5000 Series and the Inspiron 3000 Series . Today, we are going to ta...
0%
notebookcheck.net
Updated:
2017-09-08 02:50:34
Fold mode. Despite Surface Pro 4 convertibles with laptop power, manufacturers are throwing 360-degree laptops with standard processors on the market. At a price of 1000 Euros, they are not exactly cheap. Additional interfaces and maintenance have their p...
Good fast response times, very good Turbo range, low noise development, easy maintenance...
Bad poor battery life, moderately bright screen, low color space, inferior webcam, short key drop...
Bottom line The overall total of small drawbacks cannot compensate for the advantages in performance, maintenance, and the screen's decent contrast. Ultimately, we are facing - in terms of computing – a potent convertible all-rounder that is not too expensive compare...
79%
pcmag.com
Updated:
2017-09-08 02:50:34
The Dell Inspiron 13 5000 Series 2-in-1 (5638) (starts at $549.99; $649.99 as tested) is a convertible-hybrid laptop that has a price tag just above the border between what we consider entry level and midrange. As such, in addition to incorporating some p...
Good Affordable, Solid convertible design, Quick SSD storage, Backlit keyboard...
Bad Display does not use IPS technology, No USB-C port, USB 2,0 and USB 3,0 ports are the same color...
Bottom line With some premium features and a budget price, the Dell Inspiron 13 5000 Series 2-in-1 is a good convertible-hybrid laptop for school and the basics...
70%
Laptopmag.com
Updated:
2017-09-08 02:50:34
Shoppers looking for a capable notebook that doubles as a tablet should definitely consider Dell's Inspiron 13 5000 ($649.99 as tested; starting at $549.99). This 13.3-inch hybrid combines a 6th-Generation Core i5 processor with strong sound and a comfort...
Good Comfy keyboard, Affordable...
Bad Short battery life, Dim, dull screen...
Bottom line The Dell Inspiron 13 5000 is a solid 2-in-1 with a comfy keyboard and strong audio, but its display does not impress...
60%
topnewreview.com
Updated:
2018-04-06 03:11:25
This convertible, or ‘two-in-one', laptop has a keyboard that folds back so you can use it as a touchscreen tablet. Thanks to Windows 10 and the Inspiron 13 's superbly responsive keyboard and touchpad, both modes felt natural.The limited surface ar...
Bottom line A capable laptop whichever way you look at it...
80%
topnewreview.com
Updated:
2018-04-21 09:32:14
There are three main specifications for the Dell Inspiron 13 5000. The most commonly-sold is the middle variant. It is probably the version we'd recommend most people look into.It has an Intel Core i5, a 256GB SSD and 8GB RAM.At first glance...
Good Stylish metallic-grey design, Decent performance, Good keyboard and trackpad...
Bad Terrible screen, Touchscreen can be unresponsive, Battery life just short of rivals...
Bottom line The Inspiron 13 5000 is reasonably affordable, looks good and has roughly the same power as some laptops. Unfortunately, there are a few downsides, including a screen that isn't as colorful as the best and the plastic casing. On the plus side, it fits in...
80%