Chicco logo

Chicco Gro-up 123 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10657
Info modified on:
14 Mar 2024, 17:50:06
Long product name Chicco Gro-up 123 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey:

Gro-up 123 (Gr. 1/2/3) Elegance

Chicco Gro-up 123 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey:

The car seat that grows with your child for a ten years travel together!
Gro-up 123 is the Chicco Group 2/3 car seat approved according to ECE R44/04 to transport children with a weight between 9 and 36 kg.
The headrest and the belts which can be adjusted simultaneously and the padded materials offer comfort and safety for the entire period of use.

Always safety!
It follows the child's growth from 9/12 months to 12 years. In Group 1 the child is secured with the 5-point harness and in Group 2/3 with the car 3-point belt.

Belts and headrest can be adjusted in height simultaneously to provide comfort and protection at every growth step.

Mini-reducer
Made of breathable mesh to accommodate the child in a warm embrace, since the first moments of use.

Reclining
You can recline the car seat with a simple gesture to ensure nice and comfortable naps.

Protection
The monolithic structure ensures maximum protection and the soft padding lets an ideal comfort for the baby.

Removable lining
By following few simple steps you can take off the fabric cover without removing the seat belts to avoid any risk of incorrect use.

Washable at 30 °.


Group 1/2/3
Gro-up 123 is the Chicco Group 2/3 car seat approved according to ECE R44/04 to transport children with a weight between 9 and 36 kg. In Group 1 9-18 kg) the child is secured by the 5-point harness and the car seat is installed with its belts. In Group 2/3 (25-36 kg) it is needed to stow the car seat belts into the slots and to proceed with installation by the car 3-point belt.

Discover how it is simple to install Gro-up 123
Watch the video and find out how to install Gro-up 123 in Group 1 (9-18 kg) e in Group 23 (15-36 kg). By taking few steps you can adjust the car seat height to follow the child's growth and to switch from sitting to reclining position for comfortable naps. The cover can be easily removed and washed by hand or in washing machine at 30 °.

Short summary description Chicco Gro-up 123 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey:

Chicco Gro-up 123, Seat belt, 1-2-3 (9 - 36 kg; 9 months - 12 years), 3-point, Washable cover

Long summary description Chicco Gro-up 123 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey:

Chicco Gro-up 123. Car seat group: 1-2-3 (9 - 36 kg; 9 months - 12 years), Mounting type: Seat belt, Belt fastening type: 3-point. Width: 520 mm, Depth: 490 mm, Height (min): 76 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.