Trust logo

Trust GXT 890 Cada keyboard Gaming USB QWERTY Spanish Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28771
Info modified on:
01 Jun 2022, 15:49:37
Bullet Points Trust GXT 890 Cada keyboard Gaming USB QWERTY Spanish Black:
  • - Quick responding Outemu - Red switches that last up to 50 million keystrokes
  • - Customizable RGB LED backlight with enhanced per-key illumination
  • - Advanced anti-ghosting with N-key rollover
  • - Polling rate up to 1000 Hz & Response time up to 5ms
  • - Advanced software for programming buttons & macro’s
  • - 18 preset light effects and 10 custom light profiles
  • - Dedicated Gaming mode for disabling the windows key
  • - Real metal crafted top plate
  • - Anti-slip rubber feet
Warranty:
2 years
Long product name Trust GXT 890 Cada keyboard Gaming USB QWERTY Spanish Black:

Mechanical keyboard, QWERTY, 104 Keys, Anti-Ghosting, 5ms, RGB, USB 2.0, 1.6m, 1027g

Trust GXT 890 Cada keyboard Gaming USB QWERTY Spanish Black:

Mechanical gaming keyboard with quick responding switches and customizable per-key RGB LED illumination

ALWAYS A QUICK RESPONSE
The CADA RGB Gaming keyboard is equipped with Outemu Red switches with great responsiveness and feel, that last up to 50 million keystrokes. With only 5ms of response time, the keyboard signals a change in key state just as fast as your own reflexes, keeping you ahead of competition at all times.

CUSTOMIZABLE PER-KEY RGB LED ILLUMINATION
The CADA features advanced software that allows you to program the LED backlight illumination of the keyboard according to your preferences. You can do that individually per key, or use one of the 10 custom light profiles suiting your favourite games.

N-KEY ROLLOVER
With the advanced anti-ghosting with N-key rollover, you can execute your complicated moves in any intense battle exactly as you intended. No more false moves or unintended key combinations will prevent you to become the next champion!

CREATE YOUR OWN LED PROFILES
Want to create your own lay-out? Use up to 10 custom light profiles to create your own personalized lay-out style that suits your gaming set.

Short summary description Trust GXT 890 Cada keyboard Gaming USB QWERTY Spanish Black:

Trust GXT 890 Cada, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Trust GXT 890 Cada keyboard Gaming USB QWERTY Spanish Black:

Trust GXT 890 Cada. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: RGB LED. Cable length: 1.6 m. Recommended usage: Gaming. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.