OKI logo

OKI ES9476 MFP with DSDF+Cabinet Laser A3 1200 x 1200 DPI 50 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25079
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
1 Year
Long product name OKI ES9476 MFP with DSDF+Cabinet Laser A3 1200 x 1200 DPI 50 ppm:

9" (LCD), 1200 x 1200 dpi, 50/25 ppm, DSDF (240 ipm (300 x 300 dpi)), 1200 Cabinet paper capacity, 33.6 kbps, Gigabit LAN, 1 x Host USB 2.0, 1 x USB 2.0

Short summary description OKI ES9476 MFP with DSDF+Cabinet Laser A3 1200 x 1200 DPI 50 ppm:

OKI ES9476 MFP with DSDF+Cabinet, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black

Long summary description OKI ES9476 MFP with DSDF+Cabinet Laser A3 1200 x 1200 DPI 50 ppm:

OKI ES9476 MFP with DSDF+Cabinet. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.