Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF870/20 user manual
(1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide
(1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Easy to use
- - Compact design
- - Beeps when ready
- - Steam, flip and blend
- - Unique steam technology
- - Food for every weaning stage
- - Tasty and nutritious recipes
Long product name Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender
:
The long product name of Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Combined Steamer and Blender, 800 (solids) / 450 (liquids) ml, 400 W, BPA free
More>>>
Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender:
The official description of Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Steam, flip, blend and serve Feeding kids with Philips AVENT
Easily prepare healthy homemade babyfood with the Philips AVENT Combined Steamer and Blender SCF870/20: first steam fruit, vegetables, fish or meat and then simply lift and flip the jar over to blend it, with no transfer of food required!
Nutritious meals made easy
- Compact design
- Easy water filling
- Steam and flip jar over to blend
- Few parts to clean
Prepares babyfood for every stage of weaning
- Blends also meat, fish and pulses
- Powerful blending performance
- Suitable for sauces and finger food
Helps preserve nutrients & texture
- Retains cooking liquids
- Efficient steam cycle
Includes recipes & information on weaning
- 12 age appropriate recipes
- Professional advice
Short summary description Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender:
This short summary of the Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender data-sheet is auto-generated and uses the product title and the first six key specs.
Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender, Tabletop blender, 0.45 L, 0.7 m, 400 W, Green, White
Long summary description Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender:
This is an auto-generated long summary of Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender based on the first three specs of the first five spec groups.
Philips AVENT Advanced SCF870/20 2-in-1 Steamer Blender. Bowl capacity: 0.45 L, Safety: Class 1. Type: Tabletop blender, Product colour: Green, White, Cord length: 0.7 m. Power: 400 W, Power source: AC, AC input voltage: 220–240. Width: 165 mm, Depth: 165 mm, Height: 308 mm. Package width: 243 mm, Package depth: 193 mm, Package height: 344 mm