location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love Suzy & haar puppyvriendje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Suzy & haar puppyvriendje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-197523 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761975237
Category: Dolls Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Little Love Suzy & haar puppyvriendje:
This short summary of the VTech Little Love Suzy & haar puppyvriendje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love Suzy & haar puppyvriendje, 2 yr(s), Girl, Speaking function, 360 mm, 1.28 kg, Multicolour

Long summary description VTech Little Love Suzy & haar puppyvriendje:
This is an auto-generated long summary of VTech Little Love Suzy & haar puppyvriendje based on the first three specs of the first five spec groups.

VTech Little Love Suzy & haar puppyvriendje. Recommended age (min): 2 yr(s), Suggested gender: Girl, Speaking function. Battery type: AA. Height: 360 mm, Weight: 1.28 kg. Material: Synthetic, Product colour: Multicolour, Preassembled

Features
Product colour *
Multicolour
Suggested gender
Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
8 yr(s)
Material
Synthetic
Speaking function
Yes
Sounding
No
Preassembled
Yes
Country of origin
China
Languages
Dutch
Certification
CE
Learning & training skills
Imaginative playing
Yes
Role playing
Yes
Learning & training skills
Language skills training, Cause & effect learning, Motor skills training
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Rechargeable
No
Weight & dimensions
Width
230 mm
Depth
155 mm
Height *
360 mm
Weight
1.28 kg
Packaging data
Package width
450 mm
Package depth
178 mm
Package height
380 mm
Package weight
1.92 kg
Package volume
30438 cm³
Packaging content
Batteries included
Yes
Pet type
Dog
Logistics data
Master (outer) case width
473 mm
Master (outer) case length
381 mm
Master (outer) case height
408 mm
Master (outer) case volume
73526.9 cm³
Master (outer) case gross weight
4.62 kg
Master (outer) cases per pallet
16 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417761975231
Layers per pallet
4 pc(s)
Products per pallet
32 pc(s)
Harmonized System (HS) code
950300219
Supplier features
Assembly required
No