location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Super Trike 4 in 1 roze tricycle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Trike 4 in 1 roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-196852
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761968529
Category: Tricycles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Super Trike 4 in 1 roze tricycle:
This short summary of the VTech Super Trike 4 in 1 roze tricycle data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Super Trike 4 in 1 roze, Girl, Pink, Dutch, 9 month(s), 0.75 yr(s), 6 yr(s)

Long summary description VTech Super Trike 4 in 1 roze tricycle:
This is an auto-generated long summary of VTech Super Trike 4 in 1 roze tricycle based on the first three specs of the first five spec groups.

VTech Super Trike 4 in 1 roze. Recommended gender: Girl, Product colour: Pink, Languages support: Dutch. Learning & training skills: Fine motor skills training, Music learning. Width: 1083 mm, Depth: 602 mm, Height: 1041 mm. Battery type: AA. Package width: 438 mm, Package depth: 226 mm, Package height: 660 mm

Features
Recommended gender *
Girl
Product colour *
Pink
Languages support
Dutch
Recommended age (min)
9 month(s)
Recommended age (min)
0.75 yr(s)
Recommended age (max)
6 yr(s)
Assembly required
No
Motion detection function
Yes
Sounding
No
Country of origin
China
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Fine motor skills training, Music learning
Weight & dimensions
Width
1083 mm
Depth
602 mm
Height
1041 mm
Weight
7.96 kg
Battery
Battery type
AA
Battery
Number of batteries supported
2
Batteries required
Yes
Rechargeable battery
No
Packaging data
Package width
438 mm
Package depth
226 mm
Package height
660 mm
Package weight
9.67 kg
Package volume
65332.08 cm³
Packaging content
Batteries included
Yes
Logistics data
Harmonized System (HS) code
950300100
Master (outer) case width
455 mm
Master (outer) case length
243 mm
Master (outer) case height
680 mm
Master (outer) case gross weight
10.3 kg
Master (outer) case volume
75184.2 cm³
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
13417761968526
Brand Image Product code Product Stock Price from
VTech Super Trike 4 in 1 tricycle VTech Super Trike 4 in 1 tricycle
(show image)
80-196823 Super Trike 4 in 1