location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CA6700/22 Espresso machine descaler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6700/22 Espresso machine descaler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6700/22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103818892 show
Category:
Chemical used to remove limescale from kettles, taps, baths etc.
Descalers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:24:04
The date of the most recent change of this product data-sheet in Icecat.
Philips CA6700/22 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CA6700/22 Espresso machine descaler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfect decalcification
  • - Protected from limescale
  • - Philips approved descaling
  • - Maintain the coffee taste
  • - Coffee temperature is right
  • - Philips Original
Long product name Philips CA6700/22 Espresso machine descaler :
The long product name of Philips CA6700/22 Espresso machine descaler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Espresso machine descaler
More>>>
Philips CA6700/22 Espresso machine descaler:
The official description of Philips CA6700/22 Espresso machine descaler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remove scale and prolong your machine's lifespan
Decalcifying your coffee machine regularly is essential to ensure it performs at its best and offers you the best tasting coffee. Please use only Philips descaler to ensure the maximum lifetime and the safety of your Philips and Saeco appliances.

Short summary description Philips CA6700/22 Espresso machine descaler:
This short summary of the Philips CA6700/22 Espresso machine descaler data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CA6700/22 Espresso machine descaler, 2 pc(s), Box, 66 mm, 80 mm, 169 mm, 500 g

Long summary description Philips CA6700/22 Espresso machine descaler:
This is an auto-generated long summary of Philips CA6700/22 Espresso machine descaler based on the first three specs of the first five spec groups.

Philips CA6700/22 Espresso machine descaler. Quantity per pack: 2 pc(s). Package type: Box. Width: 66 mm, Depth: 80 mm, Height: 169 mm

Perfect decalcification for a prolonged machine lifetime
Perfect decalcification for a prolonged machine lifetime

The Philips decalcifier cleans all the water circuits in your espresso machine.

Protects your system against limescale build-up
Protects your system against limescale build-up

Limescale is a natural part of water used for the machine's operation. This special decalcifier protects your appliance from the build-up of limescale which affects performance and taste. It is highly effective, safe and easy to use.

Philips approved descaling solution
Philips approved descaling solution

The exclusive formula of the Philips espresso machine decalcifier ensures thorough decalcification without harming the delicate parts inside your appliance.

Maintains the coffee taste over time
Maintains the coffee taste over time

Regular maintenance ensures the best taste and aroma from your Philips and Saeco espresso machine.

Ensures the coffee temperature is right for enhanced taste
Ensures the coffee temperature is right for enhanced taste

The decalcifier removes limescale residues in the water cycle that would absorb heat from the boiler, therefore lowering your coffee temperature.

Only use Philips consumables
Only use Philips consumables

Please use only Philips consumables to ensure the maximum lifetime and the safety of your Philips and Saeco appliances.

Technical details
Purpose *
Domestic appliances
Substance *
Liquid (ready to use)
Best uses *
Coffee machine
Volume *
500 ml
Country of origin
Germany
Product colour
Multicolour
Packaging content
Quantity per pack
2 pc(s)
Packaging data
Package type
Box
Weight & dimensions
Width
66 mm
Depth
80 mm
Height
169 mm
Weight
500 g
Country Distributor
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)