location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area SELFIEBOOM selfie stick Smartphone Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELFIEBOOM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SELFIEBOOM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595498800
Category: Selfie Sticks Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area SELFIEBOOM selfie stick Smartphone Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for: Smartphone
  • - Brand compatibility: Apple
  • - Black, Stainless steel
  • - 180 g
More>>>
Short summary description Area SELFIEBOOM selfie stick Smartphone Black, Stainless steel:
This short summary of the Area SELFIEBOOM selfie stick Smartphone Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Area SELFIEBOOM, Smartphone, Black, Stainless steel, Apple, iPhone 7, iPhone 7 Plus, 180 g, 97 cm

Long summary description Area SELFIEBOOM selfie stick Smartphone Black, Stainless steel:
This is an auto-generated long summary of Area SELFIEBOOM selfie stick Smartphone Black, Stainless steel based on the first three specs of the first five spec groups.

Area SELFIEBOOM. Suitable for: Smartphone, Product colour: Black, Stainless steel, Brand compatibility: Apple. Weight: 180 g, Length (max): 97 cm

Brand Image Product code Product Stock Price from
Area SELFIEBOOMJACK selfie stick Smartphone Black, Silver Area SELFIEBOOMJACK selfie stick Smartphone Black, Silver
(show image)
SELFIEBOOMJACK SELFIEBOOMJACK 0.00
(excl. VAT)
0 (incl. VAT)
Area SELFIEBOOMJACKP selfie stick Smartphone Pink, Silver Area SELFIEBOOMJACKP selfie stick Smartphone Pink, Silver
(show image)
SELFIEBOOMJACKP SELFIEBOOMJACKP 0.00
(excl. VAT)
0 (incl. VAT)