location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S560P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S560P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116234197 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL S560P user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3400 ANSI lumens
  • - 3000 h
  • - 1080p (1920x1080) 16:9 1800:1
  • - Screen size compatibility: 2057.4 - 2540 mm (81 - 100") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 275 W
Warranty: 2 Years Advance Exchange with 1 Year Lamp Warranty
Long product name DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White :
The long product name of DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 3400 ANSI lumen, FHD (1920 x 1080), 1800:1, 2 x 10W RMS, HDMI, VGA, USB, RCA, Ethernet, 275 W, 4.8 Kg
More>>>
DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White:
The official description of DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engaging interaction. Enhanced presentations.

Invite group collaboration with engaging IR pen-based projections featuring Full HD, easy setup and compatibility across multiple devices.
- Impressive screen size and Full HD resolution
- Easy-to-use interactive pens and software
- Connect from virtually any device, including Chromebooks

Captivation meets collaboration.

From classrooms to conference rooms, the S560P offers versatility and user-friendly features so you can keep audiences enthralled and interacting.

Versatile projection: Turn virtually any wall or whiteboard into a 100” interactive screen.

Sketching made simple: The included active stylus pens allow a natural, easy writing or drawing experience during presentations.

Project brilliantly: Full HD 1080p resolution, 3,400 ANSI lumens and a 16:9 aspect ratio means that text and images will be displayed with crystal clarity.

Superior sound: Two 10W integrated speakers provide high-performance audio for enhanced presentations.

Interactive software (included):
DisplayNote – industry-leading software for collaborative classroom technology – allows presenters to share their computer screen with the S560P, while other users can take screen shots, make notes and save content on their own device.

Content libraries and software from eCorinth (optional) provide educators with a wide variety of visually immersive content, helping engage students and providing educators with a tool that’s easy to implement.

Simple setup. Convenient connections.
Fast setup, user-friendly compatibility, and wireless options make it easy to connect and start projecting from different devices.

Flexible connection: Plug and play from multiple devices, allowing users with different systems to easily connect.

Convenient compatibility: The S560P is compatible with both Chromebooks and Chrome OS, enabling even more ways to easily connect across different platforms.

Smooth transition: Make the S560P an easy integration into the classroom or boardroom by using your existing whiteboard and dry-erase markers.

Remote management: An RJ45 network port allows IT personnel to deliver support remotely. In addition, the S560P supports Creston RoomView – a free software that allows admin support to closely monitor system and projector power status, lamp life, alerts and other vital statistics.

Wireless display: Project wirelessly via the optional Dell Wireless Module – WR517 (sold separately).

Short summary description DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S560P, 3400 ANSI lumens, DLP, 1080p (1920x1080), 1800:1, 16:9, 2057.4 - 2540 mm (81 - 100")

Long summary description DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

DELL S560P. Projector brightness: 3400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h, Lamps quantity: 1 lamp(s). Throw ratio: 0.25:1, Offset: 118.5%. Supported graphics resolutions: 1920 x 1080 (HD 1080). Serial interface type: RS-232, HDMI connector type: Full-size

Captivation meets collaboration.
Captivation meets collaboration.

From classrooms to conference rooms, the S560P offers versatility and user-friendly features so you can keep audiences enthralled and interacting.


Versatile projection: Turn virtually any wall or whiteboard into a 100” interactive screen.

Sketching made simple: The included active stylus pens allow a natural, easy writing or drawing experience during presentations.

Project brilliantly: Full HD 1080p resolution, 3,400 ANSI lumens and a 16:9 aspect ratio means that text and images will be displayed with crystal clarity.

Superior sound: Two 10W integrated speakers provide high-performance audio for enhanced presentations.

Interactive software (included): DisplayNote-industry-leading software for collaborative classroom technology – allows presenters to share their computer screen with the S560P, while other users can take screen shots, make notes and save content on their own device.

Content libraries and software from eCorinth (optional) provide educators with a wide variety of visually immersive content, helping engage students and providing educators with a tool that’s easy to implement.

Simple setup. Convenient connections.
Simple setup. Convenient connections.

Fast setup, user-friendly compatibility, and wireless options make it easy to connect and start projecting from different devices.

Flexible connection: Plug and play from multiple devices, allowing users with different systems to easily connect.
Convenient compatibility: The S560P is compatible with both Chromebooks and Chrome OS, enabling even more ways to easily connect across different platforms.
Smooth transition: Make the S560P an easy integration into the classroom or boardroom by using your existing whiteboard and dry-erase markers.
Remote management: An RJ45 network port allows IT personnel to deliver support remotely. In addition, the S560P supports Creston RoomView – a free software that allows admin support to closely monitor system and projector power status, lamp life, alerts and other vital statistics.
Wireless display: Project wirelessly via the optional Dell Wireless Module – WR517 (sold separately).

Long-lasting performance
Long-lasting performance

The S560P is built for reliable and durable performance, delivering consistent quality images day after day, for worry-free presentations.

Exceptional support
Exceptional support

The Dell Interactive Projector | S560P includes a 2-year Advanced Exchange Service and Limited Hardware Warranty for the projector unit, with available options for extendable warranty. Your purchase also includes 24/7 online and telephone technical support.

Projector
Screen size compatibility *
2057.4 - 2540 mm (81 - 100")
Projection distance
0.446 - 0.558 m
Contrast ratio (dynamic)
10000:1
Projector brightness *
3400 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
1800:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, vertical
-5 - 5°
Light source
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamps quantity
1 lamp(s)
Lens system
Throw ratio
0.25:1
Offset
118.5%
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
275 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
215 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
383 mm
Depth
318 mm
Height
103 mm
Weight *
4.8 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Manual
Yes
Logistics data
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2017-10-20 01:26:04
Uk has collected 1 expert review for DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorcentral.com
Updated:
2017-10-20 01:26:04
The Dell Projector S560, which replaces the S510N in Dell's line, packs a lot of projector into a small package. Weighing just 10.4 pounds, it offers 1008p native resolution, 3,400 ANSI lumens, and an ultra short throw that delivers a 100-inch diagonal 1...
0%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer DELL S560P data projector Standard throw projector 3400 ANSI lumens DLP 1080p (1920x1080) 3D White:
Disclaimer

Actual configuration might differ from illustration