location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2917W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2917W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:32
The date of the most recent change of this product data-sheet in Icecat.
DELL U2917W user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 73.2 cm (28.8") LED IPS
  • - Quad HD 2560 x 1080 pixels 21:9
  • - 5 ms 300 cd/m² 1000:1
  • - 23.7 W
Long product name DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey :
The long product name of DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28.8" IPS LED (2560x1080), 1000:1, 21:9, 178/178º, 300 cd/m2, 5ms, 16.78M, 4x USB 3.0, 2x DisplayPort, 2xHDMI
More>>>
DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey:
The official description of DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

b>Stretch the limits of your multitasking capabilities.
With an impressively clear 29-inch screen and multiple multitasking features, you can work more efficiently with various applications on one ultrawide screen.
Dell Easy Arrange: Organize your monitor screen by arranging/tiling your applications side-by-side so you can view multiple windows at once.
All in one view: Display content from 2 different PC sources with Picture-by-Picture and Picture-in-Picture features.
See more: With an expansive 21:9 aspect ratio, you can see more of your content in one place. You can even view 3 pages of a Word document instead of 2.

A sweeping and stunning view.
Experience a clearer and more accurate representation of colors and images across an ever expanding view.
Brilliant at every angle: View more details with WQHD 2560 x 1080 clarity and consistent colors across an ultrawide 178°/178° viewing angle.
Certified color accuracy: Get accurate true-to-life colors right out of the box with 99% sRGB and 99% REC709 color coverage at a small deltaE < 2 (applicable for sRGB color only).
Work comfortably: Optimize eye comfort with Dell’s ComfortView feature and a flicker-free screen.

Superb usability
Create a workspace that fits your desired specifications.
Versatility you can count on: Adjust to your most comfortable position with customizable height, tilt and swivel features.
Stay connected: Supports convenient plug and play of data and peripherals with easy access to USB 3.0 ports at the side of the monitor.
Arrange with ease: Customize your monitor setup with VESA compatible mounting options.

Short summary description DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey:
This short summary of the DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2917W, 73.2 cm (28.8"), 2560 x 1080 pixels, Quad HD, LED, 5 ms, Black, Grey

Long summary description DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey:
This is an auto-generated long summary of DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey based on the first three specs of the first five spec groups.

DELL UltraSharp U2917W. Display diagonal: 73.2 cm (28.8"), Display resolution: 2560 x 1080 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Grey

Stretch the limits of your multi-tasking capabilities.
Stretch the limits of your multi-tasking capabilities.

With an impressively clear 29-inch screen and multiple multi-tasking features, you can work more efficiently with various applications on one ultra-wide screen.
Dell Easy Arrange: organise your monitor screen by arranging/tiling your applications side-by-side so you can view multiple windows at once.
All in one view: display content from 2 different PC sources with Picture-by-Picture and Picture-in-Picture features.
See more: with an expansive 21:9 aspect ratio, you can see more of your content in one place. You can even view three pages of a Word document instead of two.

A sweeping and stunning view.
A sweeping and stunning view.

Experience a clearer and more accurate representation of colors and images across an ever-expanding view.
Brilliant at every angle: View more details with WFHD 2560 x 1080 clarity and consistent colours across an ultra-wide 178°/178° viewing angle.
Certified colour accuracy: get accurate true-to-life colours right out of the box with 99% sRGB and 99% REC709 colour coverage at a small deltaE less than 2 (applicable for sRGB color only) .
Work comfortably: optimise eye comfort with Dell’s ComfortView feature and a flicker-free screen.

Superb usability
Superb usability

Create a workspace that fits your desired specifications.
Versatility you can count on: adjust to your most comfortable position with customisable height, tilt and swivel features.
Stay connected: supports convenient plug and play of data and peripherals with easy access to USB 3.0 ports at the side of the monitor.
Arrange with ease: customise your monitor set-up with VESA-compatible mounting options.

Display
Display diagonal *
73.2 cm (28.8")
Display resolution *
2560 x 1080 pixels
HD type *
Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
2560 x 1080
Aspect ratio
21:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.088 x 0.263 mm
Pixel density
97 ppi
Viewable size, horizontal
67.3 cm
Viewable size, vertical
28.4 cm
Viewable size diagonal
73 cm
Colour gamut standard
sRGB
Colour gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Grey
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
2
Mini DisplayPorts quantity
1
Audio output
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
23.7 W
Power consumption (standby) *
0.3 W
Power consumption (max)
74 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
19.45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.7 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12191 m
Weight & dimensions
Width (with stand)
697.8 mm
Depth (with stand)
200.3 mm
Height (with stand)
518.2 mm
Width (without stand)
697.8 mm
Depth (without stand)
55.6 mm
Height (without stand)
316.4 mm
Weight (without stand)
10.9 kg
Bezel width (side)
1.25 cm
Bezel width (top)
1.15 cm
Bezel width (bottom)
2.11 cm
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
TCO, RoHS, BFR/PVC Free monitor
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:39:46
Uk has collected 1 expert review for DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL UltraSharp U2917W LED display 73.2 cm (28.8") 2560 x 1080 pixels Quad HD Black, Grey:
Disclaimer

Actual configuration might differ from illustration