Area logo

Area HPHONEBTK headphones/headset Wired & Wireless Head-band Micro-USB Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57978
Info modified on:
14 Mar 2024, 18:14:52
Short summary description Area HPHONEBTK headphones/headset Wired & Wireless Head-band Micro-USB Bluetooth Black:

Area HPHONEBTK, Wired & Wireless, 20 - 20000 Hz, Headset, Black

Long summary description Area HPHONEBTK headphones/headset Wired & Wireless Head-band Micro-USB Bluetooth Black:

Area HPHONEBTK. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.3 m, Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.