location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICE7STRIPE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICE7STRIPE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034115949277
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Thermoplastic polyurethane (TPU)
  • - Black, White
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White:
This short summary of the Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Area ICE7STRIPE, Cover, Apple, iPhone 7, 14 cm (5.5"), Black, White

Long summary description Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White:
This is an auto-generated long summary of Area ICE7STRIPE mobile phone case 14 cm (5.5") Cover Black, White based on the first three specs of the first five spec groups.

Area ICE7STRIPE. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 14 cm (5.5"), Surface coloration: Pattern, Product colour: Black, White

Features
Maximum screen size *
14 cm (5.5")
Compatibility *
iPhone 7
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Black, White
Surface coloration
Pattern
Features
Brand compatibility *
Apple
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
210 mm
Package depth
110 mm
Package height
15 mm
Package weight
55 g
Brand Image Product code Product Stock Price from
Area ICE7TOP mobile phone case 11.9 cm (4.7") Cover Blue, Red, White Area ICE7TOP mobile phone case 11.9 cm (4.7") Cover Blue, Red, White
(show image)
ICE7TOP ICE7TOP 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7SMILE mobile phone case 11.9 cm (4.7") Cover Black, Blue, Yellow Area ICE7SMILE mobile phone case 11.9 cm (4.7") Cover Black, Blue, Yellow
(show image)
ICE7SMILE ICE7SMILE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7PTOP mobile phone case 14 cm (5.5") Cover Blue, Red, White, Yellow Area ICE7PTOP mobile phone case 14 cm (5.5") Cover Blue, Red, White, Yellow
(show image)
ICE7PTOP ICE7PTOP 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7PSTRIPE mobile phone case 14 cm (5.5") Cover Black, White Area ICE7PSTRIPE mobile phone case 14 cm (5.5") Cover Black, White
(show image)
ICE7PSTRIPE ICE7PSTRIPE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7PBOMB mobile phone case 14 cm (5.5") Cover Black, Blue Area ICE7PBOMB mobile phone case 14 cm (5.5") Cover Black, Blue
(show image)
ICE7PBOMB ICE7PBOMB 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7CLOUD mobile phone case 11.9 cm (4.7") Cover Black, Yellow Area ICE7CLOUD mobile phone case 11.9 cm (4.7") Cover Black, Yellow
(show image)
ICE7CLOUD ICE7CLOUD 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7BOMB mobile phone case 11.9 cm (4.7") Cover Black, Blue Area ICE7BOMB mobile phone case 11.9 cm (4.7") Cover Black, Blue
(show image)
ICE7BOMB ICE7BOMB 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7WALL mobile phone case 11.9 cm (4.7") Cover Multicolour Area ICE7WALL mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
ICE7WALL ICE7WALL 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7017DEFP mobile phone case 11.9 cm (4.7") Cover Pink, Transparent Area CRCA7017DEFP mobile phone case 11.9 cm (4.7") Cover Pink, Transparent
(show image)
CRCA7017DEFP CRCA7017DEFP 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7UNI mobile phone case 11.9 cm (4.7") Cover Multicolour
(show image)
BJ7UNI BJ7UNI 0.00
(excl. VAT)
0 (incl. VAT)