location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Benjamins BJCBLGTUNI lightning cable 1 m Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Benjamins Check ‘Benjamins’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJCBLGTUNI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BJCBLGTUNI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034115948010
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Benjamins: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Benjamins BJCBLGTUNI lightning cable 1 m Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Lightning Straight
  • - USB A Straight
  • - USB 2.0
  • - Blue
More>>>
Short summary description Benjamins BJCBLGTUNI lightning cable 1 m Blue:
This short summary of the Benjamins BJCBLGTUNI lightning cable 1 m Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Benjamins BJCBLGTUNI, 1 m, Lightning, USB A, Blue, Straight, Straight

Long summary description Benjamins BJCBLGTUNI lightning cable 1 m Blue:
This is an auto-generated long summary of Benjamins BJCBLGTUNI lightning cable 1 m Blue based on the first three specs of the first five spec groups.

Benjamins BJCBLGTUNI. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Package weight: 55 g

Brand Image Product code Product Stock Price from
Benjamins

Benjamins BJCBLGTTRTN lightning cable 1 m Brown, White
(show image)
BJCBLGTTRTN BJCBLGTTRTN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTSPIN lightning cable 1 m Multicolour
(show image)
BJCBLGTSPIN BJCBLGTSPIN 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTFLWK lightning cable 1 m Multicolour
(show image)
BJCBLGTFLWK BJCBLGTFLWK 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJCBLGTCAMO lightning cable 1 m Camouflage
(show image)
BJCBLGTCAMO BJCBLGTCAMO 0.00
(excl. VAT)
0 (incl. VAT)