location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PC2A2UKAPPK mobile device charger Universal Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC2A2UKAPPK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC2A2UKAPPK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595522840
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PC2A2UKAPPK mobile device charger Universal Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - Cable length: 1 m Contact
  • - 12 - 24 V Maximum output voltage: 5 V
More>>>
Short summary description Area PC2A2UKAPPK mobile device charger Universal Black Cigar lighter Auto:
This short summary of the Area PC2A2UKAPPK mobile device charger Universal Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Area PC2A2UKAPPK, Auto, Cigar lighter, 5 V, 1 m, Black

Long summary description Area PC2A2UKAPPK mobile device charger Universal Black Cigar lighter Auto:
This is an auto-generated long summary of Area PC2A2UKAPPK mobile device charger Universal Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Area PC2A2UKAPPK. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Cable length: 1 m, Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB 2.0 ports quantity
2
Charger type *
Auto
Operating principle
Contact
Basic device type
Smartphone
Compatibility
Apple: Dispositivi USB 30 pin, iPad, iPad 2, iPad 3rd generation, iPhone 2G, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4s, iPod, iPod Classic, iPod Mini, iPod Nano
Design
Product colour *
Black
Cable length
1 m
Power
Input voltage
12 - 24 V
Maximum output voltage
5 V
Output current
2100 mA
Packaging data
Cables included
USB
Package width
175 mm
Package depth
100 mm
Package height
30 mm
Package weight
65 g
Brand Image Product code Product Stock Price from
Area PLUGA2AAPPLE mobile device charger Universal Black Cigar lighter Auto Area PLUGA2AAPPLE mobile device charger Universal Black Cigar lighter Auto
(show image)
PLUGA2AAPPLE PLUGA2AAPPLE 0.00
(excl. VAT)
0 (incl. VAT)
Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto
(show image)
PCQ39A2UK PCQ39A2UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC5A2UK mobile device charger Universal Black Cigar lighter Auto Area PC5A2UK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC5A2UK PC5A2UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UWLIGMFIW mobile device charger Universal White Cigar lighter Auto Area PC2A2UWLIGMFIW mobile device charger Universal White Cigar lighter Auto
(show image)
PC2A2UWLIGMFIW PC2A2UWLIGMFIW 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UW mobile device charger Universal White Cigar lighter Auto Area PC2A2UW mobile device charger Universal White Cigar lighter Auto
(show image)
PC2A2UW PC2A2UW 0.00
(excl. VAT)
0 (incl. VAT)
Area PC2A2UKMICK mobile device charger Universal Black Cigar lighter Auto Area PC2A2UKMICK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC2A2UKMICK PC2A2UKMICK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC24A1UK mobile device charger Universal Black Cigar lighter Auto Area PC24A1UK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC24A1UK PC24A1UK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto
(show image)
PC24A1UKMICK PC24A1UKMICK 0.00
(excl. VAT)
0 (incl. VAT)
Area PC1A1UWLIGMFIW mobile device charger Universal White Cigar lighter Auto Area PC1A1UWLIGMFIW mobile device charger Universal White Cigar lighter Auto
(show image)
PC1A1UWLIGMFIW PC1A1UWLIGMFIW 0.00
(excl. VAT)
0 (incl. VAT)
Area PC1A1UWAPPW mobile device charger Smartphone White Cigar lighter Auto Area PC1A1UWAPPW mobile device charger Smartphone White Cigar lighter Auto
(show image)
PC1A1UWAPPW PC1A1UWAPPW 0.00
(excl. VAT)
0 (incl. VAT)