Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Smartphone
- - Charger type: Auto
- - Power source type: Cigar lighter
- - White
- - Cable length: 1 m Contact
- - 12 - 24 V Maximum output voltage: 5 V
More>>>
Short summary description Area PC1A1UWAPPW mobile device charger Smartphone White Cigar lighter Auto:
This short summary of the Area PC1A1UWAPPW mobile device charger Smartphone White Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.
Area PC1A1UWAPPW, Auto, Cigar lighter, 5 V, 1 m, White
Long summary description Area PC1A1UWAPPW mobile device charger Smartphone White Cigar lighter Auto:
This is an auto-generated long summary of Area PC1A1UWAPPW mobile device charger Smartphone White Cigar lighter Auto based on the first three specs of the first five spec groups.
Area PC1A1UWAPPW. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone. Input voltage: 12 - 24 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1. Cable length: 1 m, Product colour: White