location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WATERFLOAT6P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WATERFLOAT6P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595536311
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:06:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pouch case 14.7 cm (5.8") Any brand
  • - Pink, Transparent
  • - Waterproof
More>>>
Short summary description Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent:
This short summary of the Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area WATERFLOAT6P, Pouch case, Any brand, 14.7 cm (5.8"), Pink, Transparent

Long summary description Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent:
This is an auto-generated long summary of Area WATERFLOAT6P mobile phone case 14.7 cm (5.8") Pouch case Pink, Transparent based on the first three specs of the first five spec groups.

Area WATERFLOAT6P. Case type: Pouch case, Brand compatibility: Any brand, Maximum screen size: 14.7 cm (5.8"), Surface coloration: Monochromatic, Product colour: Pink, Transparent

Features
Maximum screen size *
14.7 cm (5.8")
Case type *
Pouch case
Product colour *
Pink, Transparent
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Protection features
Waterproof
Waterproof up to
20 m
Packaging data
Package width
258 mm
Package depth
127 mm
Package height
20 mm
Package weight
100 g
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Area TPUSA5076C mobile phone case 14.5 cm (5.7") Cover Transparent, White Area TPUSA5076C mobile phone case 14.5 cm (5.7") Cover Transparent, White
(show image)
TPUSA5076C TPUSA5076C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5070C mobile phone case 14 cm (5.5") Cover Transparent, White Area TPUSA5070C mobile phone case 14 cm (5.5") Cover Transparent, White
(show image)
TPUSA5070C TPUSA5070C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2072C mobile phone case 14 cm (5.5") Cover Transparent, White Area TPUSA2072C mobile phone case 14 cm (5.5") Cover Transparent, White
(show image)
TPUSA2072C TPUSA2072C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2071C mobile phone case 13.2 cm (5.2") Cover Transparent, White Area TPUSA2071C mobile phone case 13.2 cm (5.2") Cover Transparent, White
(show image)
TPUSA2071C TPUSA2071C 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA1303BKK mobile phone case 12.7 cm (5") Folio Black Area CSTTPUA1303BKK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTTPUA1303BKK CSTTPUA1303BKK 0.00
(excl. VAT)
0 (incl. VAT)