location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA7012GLAPRW mobile phone screen/back protector Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA7012GLAPRW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA7012GLAPRW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595524561
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA7012GLAPRW mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 14 cm (5.5") Apple
  • - Transparent, White Glossy Tempered glass
  • - Scratch resistant
  • - Durable screen protection‎ Rounded edges
  • - Dry application
  • - 1 pc(s)
More>>>
Short summary description Area PRTA7012GLAPRW mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
This short summary of the Area PRTA7012GLAPRW mobile phone screen/back protector Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA7012GLAPRW, Apple, iPhone 6 Plus, iPhone 6s Plus, Dry application, Scratch resistant, Transparent, White, 1 pc(s)

Long summary description Area PRTA7012GLAPRW mobile phone screen/back protector Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of Area PRTA7012GLAPRW mobile phone screen/back protector Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA7012GLAPRW. Brand compatibility: Apple, Compatibility: iPhone 6 Plus, iPhone 6s Plus. Dry application. Protection features: Scratch resistant. Privacy filtering function, Surface finish: Glossy, Material: Tempered glass, Product colour: Transparent, White. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
iPhone 6 Plus, iPhone 6s Plus
Maximum screen size
14 cm (5.5")
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Durable screen protection‎
Yes
Shockproof
Yes
Full frame coverage
Yes
Performance
Product colour
Transparent, White
Material
Tempered glass
Performance
Surface finish
Glossy
Dry application
Yes
Easy to apply
Yes
Rounded edges
Yes
Privacy filtering function
Yes
Weight & dimensions
Package width
175 mm
Package depth
100 mm
Package height
5 mm
Package weight
65 g
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Brand Image Product code Product Stock Price from
Area PRTA7015GLASS mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7015GLASS mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7015GLASS PRTA7015GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7015GLASSK mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7015GLASSK mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7015GLASSK PRTA7015GLASSK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7015GLASSW mobile phone screen/back protector Clear screen protector Apple 2 pc(s) Area PRTA7015GLASSW mobile phone screen/back protector Clear screen protector Apple 2 pc(s)
(show image)
PRTA7015GLASSW PRTA7015GLASSW 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7017GLASS mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7017GLASS mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7017GLASS PRTA7017GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7018GLASS mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7018GLASS mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7018GLASS PRTA7018GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA8500GLASS mobile phone screen/back protector Meizu 1 pc(s) Area PRTA8500GLASS mobile phone screen/back protector Meizu 1 pc(s)
(show image)
PRTA8500GLASS PRTA8500GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA8501GLASS mobile phone screen/back protector Meizu 1 pc(s) Area PRTA8501GLASS mobile phone screen/back protector Meizu 1 pc(s)
(show image)
PRTA8501GLASS PRTA8501GLASS 0.00
(excl. VAT)
0 (incl. VAT)