location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA7014GLASS tablet screen protector Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA7014GLASS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA7014GLASS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595520495
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA7014GLASS tablet screen protector Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 20.1 cm (7.9") Apple
  • - Scratch resistant
  • - Tempered glass
  • - Transparent
  • - 1 pc(s)
More>>>
Short summary description Area PRTA7014GLASS tablet screen protector Clear screen protector Apple 1 pc(s):
This short summary of the Area PRTA7014GLASS tablet screen protector Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA7014GLASS, Clear screen protector, 20.1 cm (7.9"), Tempered glass, 1 pc(s)

Long summary description Area PRTA7014GLASS tablet screen protector Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of Area PRTA7014GLASS tablet screen protector Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA7014GLASS. Screen protector type: Clear screen protector, Maximum screen size: 20.1 cm (7.9"), Material: Tempered glass, Brand compatibility: Apple, Compatibility: iPad mini 4. Quantity per pack: 1 pc(s)

Features
Screen protector type *
Clear screen protector
Brand compatibility *
Apple
Compatibility
iPad mini 4
Maximum screen size
20.1 cm (7.9")
Protection features
Scratch resistant
Product colour
Transparent
Material
Tempered glass
Rounded edges
Yes
Features
Dry application
Yes
Durable screen protection‎
Yes
Weight & dimensions
Thickness
0.33 mm
Package weight
200 g
Packaging content
Quantity per pack *
1 pc(s)
Cleaning cloth
Yes
Cleaning kit
Yes