location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROG Strix Evolve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP00J0-B0UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900561425 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 7200 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 8
Long product name ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI :
The long product name of ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ROG Strix Evolve, Optical, 7200 dpi, USB, 100 g
More>>>
ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
The official description of ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS ROG Strix Evolve Aura RGB USB Wired Optical Ergonomic Ambidextrous Gaming Mouse (7200 DPI)

- ASUS Aura Sync RGB lighting features a nearly endless spectrum of colors with the ability to synchronize effects across an ever-expanding ecosystem of AURA Sync enabled products
- Swappable top covers enable four different ergonomic, ambidextrous height profiles
- Advanced optical sensor with 7200 DPI, 150 IPS, 30g acceleration and 1000Hz USB polling rate for fast and accurate tracking
- Built to last with durable 50-million-click Omron switches
- Intuitive ROG Armoury software interface for easy customization of buttons, performance and lighting settings

ROG Strix Evolve optical gaming mouse features easily changeable modular top covers that enable four different ergonomic styles, ensuring the best comfort for both right- and left-handed gamers. Together with stylish and customizable ASUS Aura RGB lighting, ROG Strix Evolve is a precision weapon with a personalized look and feel that is ready to help you achieve total gaming victory.

Four Ergonomic Styles at Your Command

What if you could customize a mouse to fit your hand and gaming style? With easily changeable top covers, ROG Strix Evolve offers four ergonomic styles that make it easy to create a mouse that's the perfect fit.

ROG Strix Evolve can easily be configured in ergonomic right-handed, ergonomic left-handed, ambidextrous high-profile and ambidextrous low-profile styles by swapping the included top covers.

Easily Changeable Top Covers

Swap top covers to create the shape that fits your hand best in two easy steps.

To Remove

Push the top cover up and forward from the rear of the mouse.

To Install

Align the front pin on the underside of the cover with the front socket on the mouse and push downwards.

Light Up the Battlefield

ROG Strix Evolve features exclusive ASUS Aura RGB lighting technology for customizable lighting effects. Choose from a palette of millions of colors and four different effects to add unique style to your gaming system.

Perfect Lighting in Sync

Achieve perfect RGB lighting synchronization across your ROG Strix Evolve and other Aura Sync-enabled products to complete the look of your battle station. Quickly synchronize lighting with the ROG Claymore keyboard with a press of the keyboard's ROG Sync hotkey, or use Aura Sync with ASUS motherboards and other components to make your system stand out!

Durable 50-Million-Click Switches

Mouse buttons and switches – especially switches on gaming mice – take the most abuse. Manufactured with high-quality Omron mouse switches that are rated to at least 50 million clicks, ROG Strix Evolve is guaranteed to last.

Built for Gaming

Advanced optical sensor

7200 DPI,150 IPS and 30gacceleration for fast and accurate tracking

2-level DPI switch

Switch sensitivity on the fly

Rubber side panels

Mayan-inspired rubber side panels offer a secure and comfortable grip with style

8 programmable buttons

Map commands, and even macros, to up to 8 buttons!

Intuitive Customization

With the intuitive ROG Armoury software, you have complete control over ROG Strix Evolve. Customize Aura RGB lighting effects, create button mappings, tweak performance settings, save mouse profiles, and more. Get ready to dominate your game.

Short summary description ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
This short summary of the ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix Evolve, Ambidextrous, Optical, USB Type-A, 7200 DPI, Black

Long summary description ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI:
This is an auto-generated long summary of ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI based on the first three specs of the first five spec groups.

ASUS ROG Strix Evolve. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 7200 DPI, Buttons quantity: 8, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
7200 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
8
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Design
Product colour *
Black
Illumination
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
125 mm
Depth
65 mm
Height
41 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-02-02 01:14:43
Uk has collected 34 expert reviews for ASUS ROG Strix Evolve mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetpilipinas.net
Updated:
2018-02-02 01:13:46
When it comes to gaming peripherals, ASUS is a brand that is known to be very creative, and innovative with their products. The ROG Strix Evolve Gaming Mouse is an example of such qualities, sporting an a design that allows it to easily adapt to its user...
Good Ambidextrous Design, Covers can easily be changed, Gaming performance, Software offers big room for customization...
Bad Non-detachable Cable, Only 2 DPI Settings, Side buttons are too deep and require a bit more force to press, RGB lighting looks underwhelming...
Bottom line The ROG Strix Evolve is a unique product that adapts for the user's convenience. Though the effects are really adverse. The design is quite simple, well. too simple really. But it works.The performance is more than satisfying, though the limited number o...
84%
play3r.net
Updated:
2018-02-02 01:13:59
Now to my favourite bit of any review: getting the goodies out of the box for a good look at what I'll have my hands on this time. In this case, you probably already know it's a STRIX mouse from Asus' Republic Of Gamers division. The box itself is differe...
Good Ambidexterity support is great, Interchangeable top covers, Nice crisp RGB lighting...
Bad Not so many buttons as other mice, No Custom RGB Lighting settings...
Bottom line So we've made it this far and that's good! This is the bit where I give my summary on the ASUS ROG Evolve Gaming Mouse and I've really got to say this, I have been pretty damn impressed with the build quality, the look and feel as well the ease to use the...
84%
chip.com.my
Updated:
2018-02-02 01:14:04
People have been gaming on their computers for years, and while gaming on computers you'll definitely have to use a keyboard, mouse or controller. Gaming peripherals have high traction among gamers, as it gives them the advantage they need to beat their o...
Good Ability to mod body, Great performance...
Bottom line A great mouse that suits the use of every single gamer out there, while also performing great.(previously published in issue July 2017)...
0%
Bit-Tech.net
Updated:
2018-02-02 01:14:34
Inside the box, there is the mouse, a couple of Asus ROG stickers, the usual user guides, and two top covers. We will look at these more a little later on.As the mouse is ambidextrous, both sides are symmetrical. Similarities with the Pugio continue with...
Bottom line At just under £55, the Asus Evolve is actually priced quite well; it seems there has been a 'ROG Tax' break of some sort. It is still quite expensive considering there are similar mice on the market with better sensors, but none of these have as much in t...
0%
vortez.net
Updated:
2018-02-02 01:14:38
$ASUS has built up a name for themselves with the Republic of Gamers branding on their most focused hardware, aimed purely at gaming and the most extreme edge of computing The ROG Strix Evolve promises to deliver on this frontThe ASUS Republic of Gamer...
Good Modular top covers, Truly ambidextrous design, Attractive styling, Great sensor performance, OMRON switches, Has RGB lighting...
Bad Poor RGB lighting, RGB Aura Sync is limited...
Bottom line All things considered, ASUS ROG has introduced a strong contender into the pack here, the RGB lighting may not be amazing, but apart from that, you'll be hard pushed to find a better mouse for under £60. The ability to swap out the top of the mouse is a g...
0%
hungrygeeks.ph
Updated:
2018-03-24 02:18:19
We've already taken a look at the ASUS ROG Pugio, a mouse geared for players who have relatively small hands or prefer a fingertip grip. If you're a gamer that prefer gripping the whole mouse (also known as a palm grip), there are many choices out there...
Bottom line There are a lot of similarities between the ASUS ROG Pugio and the ASUS ROG Strix Evolve. They both sport the same PMW3330 sensor courtesy of PixArt, customizable body, and the same number of buttons. The Evolve, however, is missing a key feature that we...
0%
overclock3d.net
Updated:
2018-02-02 01:13:45
Whenever you're looking at an ambidextrous mouse it tends to be that the design is very flat to enable both left and right handed users to enjoy it to its fullest. The ASUS Strix Evolve takes an altogether different approach. Instead of designing a flat m...
Bottom line There have been a few attempts at producing mice with interchangeable components in recent years. Some have tried to offer alternative side panels, some have changed the entirety of the top, but this is the first one we can remember that manages to combin...
0%
computershopper.com
Updated:
2018-02-02 01:14:09
Modularity is a concept that's been edging its way, of late, into gaming-mouse development. It's actually two different ideas, though both involve allowing users to make structural decisions about their mouse's physical design.One kind benefits gamers—suc...
Good Designed for righties and lefties alike, with modular panels, Braided cord, Competent optical sensor, Attractive styling...
Bad Pricey for what you get, Stores only three (non-executable-specific) profiles, Only two DPI settings, No separate X/Y axis controls, Primitive macro editor, Rubber sides not grippy enough, Side buttons are difficult to distinguish...
Bottom line Dated configuration software and a high price hamper this gaming mouse, but its body can be configured for lefties as well as righties. Check back for software improvements and a price drop. Read More...
70%
pcmag.com
Updated:
2018-05-29 05:38:54
Modularity is a concept that's been edging its way, of late, into gaming-mouse development. It's actually two different ideas, though both involve allowing users to make structural decisions about their mouse's physical design.One kind benefits gamers—suc...
Good Designed for righties and lefties alike, with modular panels, Braided cord, Competent optical sensor, Attractive styling...
Bad Pricey, Stores only three profiles, Only two DPI settings, No separate X/Y axis controls, Primitive macro editor, Rubber sides not grippy enough, Side buttons hard to distinguish...
Bottom line Dated configuration software and a high price hamper this gaming mouse, but its body can be configured for lefties as well as righties. Check back for software improvements and a price drop...
70%
pcmag.com
Updated:
2020-06-10 02:44:26
Modularity is a concept that's been edging its way, of late, into gaming-mouse development. It's actually two different ideas, though both involve allowing users to make structural decisions about their mouse's physical design. One kind benefits gamers-su...
Good Designed for righties and lefties alike, with modular panels, Braided cord, Competent optical sensor, Attractive styling...
Bad Pricey, Stores only three profiles, Only two DPI settings, No separate X/Y axis controls, Primitive macro editor, Rubber sides not grippy enough, Side buttons hard to distinguish...
Bottom line Dated configuration software and a high price hamper this gaming mouse, but its body can be configured for lefties as well as righties. Check back for software improvements and a price drop...
70%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)