location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA5042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA5042
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595522529
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector Huawei
  • - Transparent
  • - 1 pc(s)
More>>>
Short summary description Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):
This short summary of the Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA5042, Huawei, Y360, Transparent, 1 pc(s)

Long summary description Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):
This is an auto-generated long summary of Area PRTA5042 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA5042. Brand compatibility: Huawei, Compatibility: Y360. Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Y360
Device type
Mobile phone/Smartphone
Brand compatibility *
Huawei
Performance
Product colour
Transparent
Weight & dimensions
Package width
175 mm
Package depth
90 mm
Package height
3 mm
Weight & dimensions
Package weight
35 g
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Smoothing card
Yes
Cleaning kit
Yes
Wet wipe
Yes
Other features
Screen protector applicator
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
Area PRTA2039 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2039 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2039 PRTA2039 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2037 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2037 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2037 PRTA2037 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2034 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2034 mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2034 PRTA2034 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2036 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2036 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2036 PRTA2036 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1282 mobile phone screen/back protector Clear screen protector LG 2 pc(s) Area PRTA1282 mobile phone screen/back protector Clear screen protector LG 2 pc(s)
(show image)
PRTA1282 PRTA1282 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1288 mobile phone screen/back protector Clear screen protector LG 1 pc(s) Area PRTA1288 mobile phone screen/back protector Clear screen protector LG 1 pc(s)
(show image)
PRTA1288 PRTA1288 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5039 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5039 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5039 PRTA5039 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2119 mobile phone screen/back protector Clear screen protector HTC 1 pc(s) Area PRTA2119 mobile phone screen/back protector Clear screen protector HTC 1 pc(s)
(show image)
PRTA2119 PRTA2119 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5040 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5040 mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5040 PRTA5040 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA4512 mobile phone screen/back protector Clear screen protector Zen Mobile 1 pc(s) Area PRTA4512 mobile phone screen/back protector Clear screen protector Zen Mobile 1 pc(s)
(show image)
PRTA4512 PRTA4512 0.00
(excl. VAT)
0 (incl. VAT)