location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA6020 mobile phone screen/back protector Clear screen protector Sony 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA6020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA6020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489730
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Area PRTA6020 mobile phone screen/back protector Clear screen protector Sony 2 pc(s):
This short summary of the Area PRTA6020 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA6020, Sony, Xperia M2, 2 pc(s)

Long summary description Area PRTA6020 mobile phone screen/back protector Clear screen protector Sony 2 pc(s):
This is an auto-generated long summary of Area PRTA6020 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) based on the first three specs of the first five spec groups.

Area PRTA6020. Brand compatibility: Sony, Compatibility: Xperia M2. Quantity per pack: 2 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Xperia M2
Maximum screen size
12.2 cm (4.8")
Device type
Mobile phone/Smartphone
Brand compatibility *
Sony
Weight & dimensions
Package width
175 mm
Package depth
90 mm
Package height
3 mm
Package weight
35 g
Packaging content
Quantity per pack *
2 pc(s)
Brand Image Product code Product Stock Price from
Area PRTTPUA6037 mobile phone screen/back protector Clear screen protector Sony 1 pc(s) Area PRTTPUA6037 mobile phone screen/back protector Clear screen protector Sony 1 pc(s)
(show image)
PRTTPUA6037 PRTTPUA6037 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTTPUA6038 mobile phone screen/back protector Clear screen protector Sony 1 pc(s) Area PRTTPUA6038 mobile phone screen/back protector Clear screen protector Sony 1 pc(s)
(show image)
PRTTPUA6038 PRTTPUA6038 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2068GL3DK mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2068GL3DK mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2068GL3DK PRTA2068GL3DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2068GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2068GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2068GL3DW PRTA2068GL3DW 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2069GL3DK mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2069GL3DK mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2069GL3DK PRTA2069GL3DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2069GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2069GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2069GL3DW PRTA2069GL3DW 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2122 mobile phone screen/back protector Clear screen protector HTC 2 pc(s) Area PRTA2122 mobile phone screen/back protector Clear screen protector HTC 2 pc(s)
(show image)
PRTA2122 PRTA2122 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2555 mobile phone screen/back protector Clear screen protector Nokia 2 pc(s) Area PRTA2555 mobile phone screen/back protector Clear screen protector Nokia 2 pc(s)
(show image)
PRTA2555 PRTA2555 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2556 mobile phone screen/back protector Clear screen protector Nokia 2 pc(s) Area PRTA2556 mobile phone screen/back protector Clear screen protector Nokia 2 pc(s)
(show image)
PRTA2556 PRTA2556 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2559 mobile phone screen/back protector Clear screen protector Nokia 2 pc(s) Area PRTA2559 mobile phone screen/back protector Clear screen protector Nokia 2 pc(s)
(show image)
PRTA2559 PRTA2559 0.00
(excl. VAT)
0 (incl. VAT)