location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTAE1967FP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAE1967FP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595494086
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 10.2 cm (4") Samsung
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black:
This short summary of the Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTAE1967FP, Flip case, Samsung, Galaxy Ace 3 3G S7270, Galaxy Ace 3 LTE S7275, 10.2 cm (4"), Black

Long summary description Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black:
This is an auto-generated long summary of Area CSTAE1967FP mobile phone case 10.2 cm (4") Flip case Black based on the first three specs of the first five spec groups.

Area CSTAE1967FP. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Ace 3 3G S7270, Galaxy Ace 3 LTE S7275, Maximum screen size: 10.2 cm (4"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
10.2 cm (4")
Compatibility *
Galaxy Ace 3 3G S7270, Galaxy Ace 3 LTE S7275
Case type *
Flip case
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Closure type
Magnetic closure
Features
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
65 g
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black
(show image)
CSTAE1289BK Book Case nero 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case nero mobile phone case 12.7 cm (5") Folio Black Area Book Case nero mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTAE1282BK Book Case nero 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black Area Book Case nero mobile phone case 11.4 cm (4.5") Folio Black
(show image)
CSTAE1278BK Book Case nero 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black Area CSTAE1983FP mobile phone case 10.9 cm (4.3") Flip case Black
(show image)
CSTAE1983FP CSTAE1983FP 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14.5 cm (5.7") Folio White Area Book Case mobile phone case 14.5 cm (5.7") Folio White
(show image)
CSTAE1965BKW Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14 cm (5.5") Folio Black Area Book Case mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTAE806BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 10.2 cm (4") Folio Black Area Book Case mobile phone case 10.2 cm (4") Folio Black
(show image)
CSTAE804BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 15.2 cm (6") Folio Black Area Book Case mobile phone case 15.2 cm (6") Folio Black
(show image)
CSTAE5033BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAE5023BK mobile phone case 12.7 cm (5") Folio Black Area CSTAE5023BK mobile phone case 12.7 cm (5") Folio Black
(show image)
CSTAE5023BK CSTAE5023BK 0.00
(excl. VAT)
0 (incl. VAT)
Area Book Case mobile phone case 14 cm (5.5") Folio Black Area Book Case mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTAE4501BK Book Case 0.00
(excl. VAT)
0 (incl. VAT)