location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUA2020BKK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUA2020BKK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595524981
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 12.9 cm (5.1") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
  • - Desktop stand
More>>>
Short summary description Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black:
This short summary of the Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTTPUA2020BKK, Folio, Samsung, Galaxy S6 G920F, 12.9 cm (5.1"), Black

Long summary description Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black:
This is an auto-generated long summary of Area CSTTPUA2020BKK mobile phone case 12.9 cm (5.1") Folio Black based on the first three specs of the first five spec groups.

Area CSTTPUA2020BKK. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S6 G920F, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Black, Desktop stand

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S6 G920F
Case type *
Folio
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Desktop stand
Yes
Features
Closure type
Magnetic closure
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
75 g
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Area CSTTPUA13005BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUA13005BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUA13005BKK CSTTPUA13005BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA1296BKK mobile phone case 13.2 cm (5.2") Folio Black Area CSTTPUA1296BKK mobile phone case 13.2 cm (5.2") Folio Black
(show image)
CSTTPUA1296BKK CSTTPUA1296BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2057BKK mobile phone case 10.2 cm (4") Flip case Black Area CSTTPUA2057BKK mobile phone case 10.2 cm (4") Flip case Black
(show image)
CSTTPUA2057BKK CSTTPUA2057BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2054BKK mobile phone case 13.2 cm (5.2") Flip case Black Area CSTTPUA2054BKK mobile phone case 13.2 cm (5.2") Flip case Black
(show image)
CSTTPUA2054BKK CSTTPUA2054BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2049BKK mobile phone case 13.2 cm (5.2") Flip case Black Area CSTTPUA2049BKK mobile phone case 13.2 cm (5.2") Flip case Black
(show image)
CSTTPUA2049BKK CSTTPUA2049BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2048BKK mobile phone case 12.7 cm (5") Flip case Black Area CSTTPUA2048BKK mobile phone case 12.7 cm (5") Flip case Black
(show image)
CSTTPUA2048BKK CSTTPUA2048BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2047BKK mobile phone case 11.4 cm (4.5") Flip case Black Area CSTTPUA2047BKK mobile phone case 11.4 cm (4.5") Flip case Black
(show image)
CSTTPUA2047BKK CSTTPUA2047BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2040BKW mobile phone case 12.9 cm (5.1") Flip case White Area CSTTPUA2040BKW mobile phone case 12.9 cm (5.1") Flip case White
(show image)
CSTTPUA2040BKW CSTTPUA2040BKW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2040BKS mobile phone case 12.9 cm (5.1") Flip case Silver Area CSTTPUA2040BKS mobile phone case 12.9 cm (5.1") Flip case Silver
(show image)
CSTTPUA2040BKS CSTTPUA2040BKS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold Area CSTTPUA2040BKGD mobile phone case 12.9 cm (5.1") Flip case Gold
(show image)
CSTTPUA2040BKGD CSTTPUA2040BKGD 0.00
(excl. VAT)
0 (incl. VAT)