location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTA2040HLUXW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTA2040HLUXW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595528101
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:04:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 12.9 cm (5.1") Samsung
  • - White
  • - Scratch resistant
  • - Card pocket
More>>>
Short summary description Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White:
This short summary of the Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTA2040HLUXW, Wallet case, Samsung, Galaxy S7, 12.9 cm (5.1"), White

Long summary description Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White:
This is an auto-generated long summary of Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White based on the first three specs of the first five spec groups.

Area CSTA2040HLUXW. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy S7, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: White

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S7
Case type *
Wallet case
Product colour *
White
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Card pocket
Yes
Features
Protection features
Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Package width
180 mm
Package depth
110 mm
Package height
20 mm
Package weight
105 g
Brand Image Product code Product Stock Price from
Area CSTA2039HLUXK mobile phone case 14 cm (5.5") Wallet case Black Area CSTA2039HLUXK mobile phone case 14 cm (5.5") Wallet case Black
(show image)
CSTA2039HLUXK CSTA2039HLUXK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2039HLUXGD mobile phone case 14 cm (5.5") Wallet case Gold Area CSTA2039HLUXGD mobile phone case 14 cm (5.5") Wallet case Gold
(show image)
CSTA2039HLUXGD CSTA2039HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2025HLUXW mobile phone case 12.9 cm (5.1") Wallet case White Area CSTA2025HLUXW mobile phone case 12.9 cm (5.1") Wallet case White
(show image)
CSTA2025HLUXW CSTA2025HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2025HLUXGN mobile phone case 12.9 cm (5.1") Wallet case Green Area CSTA2025HLUXGN mobile phone case 12.9 cm (5.1") Wallet case Green
(show image)
CSTA2025HLUXGN CSTA2025HLUXGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2025HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold Area CSTA2025HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold
(show image)
CSTA2025HLUXGD CSTA2025HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020HLUXLB mobile phone case 12.9 cm (5.1") Wallet case Blue Area CSTA2020HLUXLB mobile phone case 12.9 cm (5.1") Wallet case Blue
(show image)
CSTA2020HLUXLB CSTA2020HLUXLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020BVIEWW mobile phone case 12.9 cm (5.1") Folio White Area CSTA2020BVIEWW mobile phone case 12.9 cm (5.1") Folio White
(show image)
CSTA2020BVIEWW CSTA2020BVIEWW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020BVIEWLB mobile phone case 12.9 cm (5.1") Folio Blue Area CSTA2020BVIEWLB mobile phone case 12.9 cm (5.1") Folio Blue
(show image)
CSTA2020BVIEWLB CSTA2020BVIEWLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020BVIEWGD mobile phone case 12.9 cm (5.1") Folio Gold Area CSTA2020BVIEWGD mobile phone case 12.9 cm (5.1") Folio Gold
(show image)
CSTA2020BVIEWGD CSTA2020BVIEWGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White
(show image)
CRCBMPSA2040W CRCBMPSA2040W 0.00
(excl. VAT)
0 (incl. VAT)