location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Compact 2 mobile phone case 14.7 cm (5.8") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRCTPUA2068DEFC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595546730
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Compact 2 mobile phone case 14.7 cm (5.8") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14.7 cm (5.8") Samsung
  • - Polycarbonate, Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area Compact 2 mobile phone case 14.7 cm (5.8") Cover Transparent:
This short summary of the Area Compact 2 mobile phone case 14.7 cm (5.8") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area Compact 2, Cover, Samsung, Galaxy S8, 14.7 cm (5.8"), Transparent

Long summary description Area Compact 2 mobile phone case 14.7 cm (5.8") Cover Transparent:
This is an auto-generated long summary of Area Compact 2 mobile phone case 14.7 cm (5.8") Cover Transparent based on the first three specs of the first five spec groups.

Area Compact 2. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S8, Maximum screen size: 14.7 cm (5.8"), Surface coloration: Monochromatic, Product colour: Transparent

Features
Maximum screen size *
14.7 cm (5.8")
Compatibility *
Galaxy S8
Case type *
Cover
Material *
Polycarbonate, Thermoplastic polyurethane (TPU)
Product colour *
Transparent
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Protection features
Shock resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
20 mm
Package weight
75 g
Other features
Number of products included
1 pc(s)
Brand Image Product code Product Stock Price from
Area TPUSA2068TK mobile phone case 14.7 cm (5.8") Cover Black, Transparent Area TPUSA2068TK mobile phone case 14.7 cm (5.8") Cover Black, Transparent
(show image)
TPUSA2068TK TPUSA2068TK 0.00
(excl. VAT)
0 (incl. VAT)