ATEN logo

ATEN VB800 AV extender AV transmitter & receiver Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50589
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Bullet Points ATEN VB800 AV extender AV transmitter & receiver Black:
  • - Superior video quality – True 4k resolutions of 4096 x 2160 @ 60 Hz (4:4:4) video and standard 1080p (1920 x 1080 @ 60 Hz)
  • - HDMI (3D, Deep Color, 4K)
  • - Max. Data Rate 18 Gbps (6 Gbps Per Lane)
  • - HDMI and HDCP 2.2 compatible
  • - Supports up to True 4K resolutions when cascaded up to 10 levels
  • - - Up to 10 m True 4K transmission distance (max. 5 m on the input side and 5 m on the output side)
  • - - Up to 20 m 1080p transmission distance (max. 10 m on the input side and 10 m on the output side)
  • - A single unit can be powered from the source device
  • - Supports HDR10+
  • - Plug-and-play – No software installation required
  • - Rack mountable
  • - * Longer distance transmission is allowed with lower data rates and/or higher quality cable.
Long product name ATEN VB800 AV extender AV transmitter & receiver Black:

True 4K HDMI Booster (4K@10m)

ATEN VB800 AV extender AV transmitter & receiver Black:

The VB800 is a True 4K HDMI booster providing a solution for long distance transmission. The HDMI booster reliably extends True 4K signals and can be cascaded up to 10 levels, guaranteeing ultimate color and image quality. The VB800 is HDMI compliant and supports all HDMI-enabled devices. The booster can be rack mounted, offering excellent flexibility for managing both work and home settings.

Short summary description ATEN VB800 AV extender AV transmitter & receiver Black:

ATEN VB800, AV transmitter & receiver, 20 m, Black, HDCP

Long summary description ATEN VB800 AV extender AV transmitter & receiver Black:

ATEN VB800. Type: AV transmitter & receiver, Maximum transfer distance: 20 m, Supported graphics resolutions: 1920 x 1080 (HD 1080). Power consumption (typical): 0.99 W. Dimensions (WxDxH): 56 x 49 x 170 mm, Weight: 90 g. Cables included: AC

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.