location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS182B video splitter HDMI 2x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS182B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS182B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007316 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Quick Start Quide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS182B video splitter HDMI 2x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects one HDMI source to two HDMI displays at the same time
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 Compatible
  • - Supports HDR10+
  • - Supports max resolutions of up to 4096 x 2160 / 3840 x 2160 @ 60 Hz (4:4:4)
  • - Long distance transmission- up to 15 m(1920x1200)/ 1.8m (True 4K)*
  • - Max pixel clock rate up to 600 MHz
  • - Max data rate up to 18 Gbps (6 Gbps per lane)
  • - LED indication of power status and source devices
  • - EDID Expert™ – Selects optimum EDID settings for smooth power-up, high-quality display and use of the best video resolution via EDID DIP Switch, allowing users to effortlessly switch among Port 1, Default, and Auto
  • - Plug-and-play – No software installation required
  • - * Note: Compatible with ATEN 2L-7D02H-1
Long product name ATEN VS182B video splitter HDMI 2x HDMI :
The long product name of ATEN VS182B video splitter HDMI 2x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port True 4K HDMI Splitter
More>>>
ATEN VS182B video splitter HDMI 2x HDMI:
The official description of ATEN VS182B video splitter HDMI 2x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS182B True 4K HDMI Splitter is the perfect solution for anyone who needs to send one source of digital high definition video to two displays at the same time. It supports all HDMIenabled equipment, such as DVD players, satellite set- top boxes and all HDMI monitors, displays, projectors, or TVs.

The VS182B True 4K HDMI Splitter is HDMI 2.0 compliant, 4K at 60Hz (4:4:4), and supports multiple streaming audio, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS182B video splitter HDMI 2x HDMI:
This short summary of the ATEN VS182B video splitter HDMI 2x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS182B, HDMI, 2x HDMI, 4096 x 2160 pixels, Silver, Black, Metal, 15 m

Long summary description ATEN VS182B video splitter HDMI 2x HDMI:
This is an auto-generated long summary of ATEN VS182B video splitter HDMI 2x HDMI based on the first three specs of the first five spec groups.

ATEN VS182B. Video port type: HDMI, Video out: 2x HDMI. Maximum resolution: 4096 x 2160 pixels, Product colour: Silver, Black, Housing material: Metal. AC input voltage: 5 V, Power consumption (typical): 4.25 W. Dimensions (WxDxH): 80 x 125 x 250 mm, Weight: 320 g. Cables included: AC, HDMI

Ports & interfaces
Video port type *
HDMI
Video out *
2x HDMI
Video ports quantity *
3
Audio ports quantity
3
Features
Product colour
Silver, Black
Housing material
Metal
Maximum resolution *
4096 x 2160 pixels
Maximum operating distance
15 m
HDCP
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA), 3840 x 2160, 4096 x 2160
Plug and Play
Yes
Power
AC input voltage
5 V
Power consumption (typical)
4.25 W
Weight & dimensions
Dimensions (WxDxH)
80 x 125 x 250 mm
Weight
320 g
Packaging content
Cables included
AC, HDMI
User guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS0110HA video splitter HDMI ATEN VS0110HA video splitter HDMI
(show image)
VS0110HA VS0110HA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS184B video splitter HDMI 4x HDMI ATEN VS184B video splitter HDMI 4x HDMI
(show image)
VS184B VS184B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)