location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRCA7018DEFB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRCA7018DEFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595538469
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Polycarbonate
  • - Blue
  • - Scratch resistant
More>>>
Short summary description Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue:
This short summary of the Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area CRCA7018DEFB, Cover, Apple, iPhone 7, 11.9 cm (4.7"), Blue

Long summary description Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue:
This is an auto-generated long summary of Area CRCA7018DEFB mobile phone case 11.9 cm (4.7") Cover Blue based on the first three specs of the first five spec groups.

Area CRCA7018DEFB. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Blue

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
iPhone 7
Case type *
Cover
Material *
Polycarbonate
Product colour *
Blue
Surface coloration
Monochromatic
Features
Brand compatibility *
Apple
Protection features
Scratch resistant
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
70 g
Brand Image Product code Product Stock Price from
Area Elegant Crystal mobile phone case 11.9 cm (4.7") Flip case Pink Area Elegant Crystal mobile phone case 11.9 cm (4.7") Flip case Pink
(show image)
CSTCRCA7017BKGP Elegant Crystal 0.00
(excl. VAT)
0 (incl. VAT)
Area Elegant Crystal mobile phone case 11.9 cm (4.7") Flip case Gold Area Elegant Crystal mobile phone case 11.9 cm (4.7") Flip case Gold
(show image)
CSTCRCA7017BKGD Elegant Crystal 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKY mobile phone case 11.9 cm (4.7") Flip case Yellow Area CSTAP7017BKY mobile phone case 11.9 cm (4.7") Flip case Yellow
(show image)
CSTAP7017BKY CSTAP7017BKY 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKK mobile phone case 11.9 cm (4.7") Flip case Black Area CSTAP7017BKK mobile phone case 11.9 cm (4.7") Flip case Black
(show image)
CSTAP7017BKK CSTAP7017BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKGN mobile phone case 11.9 cm (4.7") Flip case Green Area CSTAP7017BKGN mobile phone case 11.9 cm (4.7") Flip case Green
(show image)
CSTAP7017BKGN CSTAP7017BKGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKF mobile phone case 11.9 cm (4.7") Flip case Fuchsia Area CSTAP7017BKF mobile phone case 11.9 cm (4.7") Flip case Fuchsia
(show image)
CSTAP7017BKF CSTAP7017BKF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKB mobile phone case 11.9 cm (4.7") Flip case Blue Area CSTAP7017BKB mobile phone case 11.9 cm (4.7") Flip case Blue
(show image)
CSTAP7017BKB CSTAP7017BKB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKA mobile phone case 11.9 cm (4.7") Flip case Orange Area CSTAP7017BKA mobile phone case 11.9 cm (4.7") Flip case Orange
(show image)
CSTAP7017BKA CSTAP7017BKA 0.00
(excl. VAT)
0 (incl. VAT)
Area Elegant Crystal mobile phone case 11.9 cm (4.7") Folio Silver Area Elegant Crystal mobile phone case 11.9 cm (4.7") Folio Silver
(show image)
CSTCRCA7017BKS Elegant Crystal 0.00
(excl. VAT)
0 (incl. VAT)
Area Elegant Crystal mobile phone case 11.9 cm (4.7") Folio Black Area Elegant Crystal mobile phone case 11.9 cm (4.7") Folio Black
(show image)
CSTCRCA7017BKK Elegant Crystal 0.00
(excl. VAT)
0 (incl. VAT)