location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Zero mobile phone case 15.8 cm (6.2") Cover Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zero
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA2069METS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595546884
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Zero mobile phone case 15.8 cm (6.2") Cover Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 15.8 cm (6.2") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Metallic, Silver
More>>>
Short summary description Area Zero mobile phone case 15.8 cm (6.2") Cover Metallic, Silver:
This short summary of the Area Zero mobile phone case 15.8 cm (6.2") Cover Metallic, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Area Zero, Cover, Samsung, Galaxy S8+, 15.8 cm (6.2"), Metallic, Silver

Long summary description Area Zero mobile phone case 15.8 cm (6.2") Cover Metallic, Silver:
This is an auto-generated long summary of Area Zero mobile phone case 15.8 cm (6.2") Cover Metallic, Silver based on the first three specs of the first five spec groups.

Area Zero. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S8+, Maximum screen size: 15.8 cm (6.2"), Surface coloration: Monochromatic, Product colour: Metallic, Silver

Features
Maximum screen size *
15.8 cm (6.2")
Compatibility *
Galaxy S8+
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Metallic, Silver
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Packaging data
Package width
175 mm
Package depth
100 mm
Package height
15 mm
Package weight
65 g
Brand Image Product code Product Stock Price from
Area TPUSA2020C mobile phone case 12.9 cm (5.1") Cover Transparent Area TPUSA2020C mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
TPUSA2020C TPUSA2020C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5071TP mobile phone case 13.2 cm (5.2") Cover Pink, Translucent Area TPUSA5071TP mobile phone case 13.2 cm (5.2") Cover Pink, Translucent
(show image)
TPUSA5071TP TPUSA5071TP 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TP mobile phone case 12.9 cm (5.1") Cover Pink, Translucent Area TPUSA5073TP mobile phone case 12.9 cm (5.1") Cover Pink, Translucent
(show image)
TPUSA5073TP TPUSA5073TP 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1982C mobile phone case 10.2 cm (4") Cover Transparent Area TPUSA1982C mobile phone case 10.2 cm (4") Cover Transparent
(show image)
TPUSA1982C TPUSA1982C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1966C mobile phone case 10.2 cm (4") Cover Transparent Area TPUSA1966C mobile phone case 10.2 cm (4") Cover Transparent
(show image)
TPUSA1966C TPUSA1966C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 15.8 cm (6.2") Cover Black, Metallic Area Zero mobile phone case 15.8 cm (6.2") Cover Black, Metallic
(show image)
TPUSA2069METK Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 15.8 cm (6.2") Cover Gold, Metallic Area Zero mobile phone case 15.8 cm (6.2") Cover Gold, Metallic
(show image)
TPUSA2069METGD Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent
(show image)
TPUSA2069TK TPUSA2069TK 0.00
(excl. VAT)
0 (incl. VAT)