location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRCBMPSA2040W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRCBMPSA2040W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595528163
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 12.9 cm (5.1") Samsung
  • - Polycarbonate, Rubber
  • - White
  • - Scratch resistant
More>>>
Short summary description Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White:
This short summary of the Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Area CRCBMPSA2040W, Cover, Samsung, Galaxy S7, 12.9 cm (5.1"), White

Long summary description Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White:
This is an auto-generated long summary of Area CRCBMPSA2040W mobile phone case 12.9 cm (5.1") Cover White based on the first three specs of the first five spec groups.

Area CRCBMPSA2040W. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: White

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S7
Case type *
Cover
Material *
Polycarbonate, Rubber
Product colour *
White
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Scratch resistant
Packaging data
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
90 g
Brand Image Product code Product Stock Price from
Area Glitter mobile phone case 12.9 cm (5.1") Cover Pink Area Glitter mobile phone case 12.9 cm (5.1") Cover Pink
(show image)
TPUA2040GP Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 12.9 cm (5.1") Cover Black Area Glitter mobile phone case 12.9 cm (5.1") Cover Black
(show image)
TPUA2040GK Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White Area CSTA2040HLUXW mobile phone case 12.9 cm (5.1") Wallet case White
(show image)
CSTA2040HLUXW CSTA2040HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXS mobile phone case 12.9 cm (5.1") Wallet case Silver Area CSTA2040HLUXS mobile phone case 12.9 cm (5.1") Wallet case Silver
(show image)
CSTA2040HLUXS CSTA2040HLUXS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXK mobile phone case 12.9 cm (5.1") Wallet case Black Area CSTA2040HLUXK mobile phone case 12.9 cm (5.1") Wallet case Black
(show image)
CSTA2040HLUXK CSTA2040HLUXK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2040HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold Area CSTA2040HLUXGD mobile phone case 12.9 cm (5.1") Wallet case Gold
(show image)
CSTA2040HLUXGD CSTA2040HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area Crystal bumper Slim Nero mobile phone case 12.9 cm (5.1") Cover Black, Transparent Area Crystal bumper Slim Nero mobile phone case 12.9 cm (5.1") Cover Black, Transparent
(show image)
CRCBMPSA2040K Crystal bumper Slim Nero 0.00
(excl. VAT)
0 (incl. VAT)
Area Crystal Bumper Slim Fucsia mobile phone case 12.9 cm (5.1") Cover Pink, Transparent Area Crystal Bumper Slim Fucsia mobile phone case 12.9 cm (5.1") Cover Pink, Transparent
(show image)
CRCBMPSA2040F Crystal Bumper Slim Fucsia 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA2040TGN mobile phone case 12.9 cm (5.1") Cover Lime, Transparent Area TPUSA2040TGN mobile phone case 12.9 cm (5.1") Cover Lime, Transparent
(show image)
TPUSA2040TGN TPUSA2040TGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCBMPDA2040S mobile phone case Cover Metallic, Silver, Transparent Area CRCBMPDA2040S mobile phone case Cover Metallic, Silver, Transparent
(show image)
CRCBMPDA2040S CRCBMPDA2040S 0.00
(excl. VAT)
0 (incl. VAT)