location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA2069TK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA2069TK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595545658
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 15.8 cm (6.2") Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Black, Transparent
  • - Shock resistant
More>>>
Short summary description Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent:
This short summary of the Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA2069TK, Cover, Samsung, Galaxy S8+, 15.8 cm (6.2"), Black, Transparent

Long summary description Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent:
This is an auto-generated long summary of Area TPUSA2069TK mobile phone case 15.8 cm (6.2") Cover Black, Transparent based on the first three specs of the first five spec groups.

Area TPUSA2069TK. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S8+, Maximum screen size: 15.8 cm (6.2"), Surface coloration: Monochromatic, Product colour: Black, Transparent

Features
Maximum screen size *
15.8 cm (6.2")
Compatibility *
Galaxy S8+
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Black, Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Shock resistant
Packaging data
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
60 g
Brand Image Product code Product Stock Price from
Area TPUSA2020C mobile phone case 12.9 cm (5.1") Cover Transparent Area TPUSA2020C mobile phone case 12.9 cm (5.1") Cover Transparent
(show image)
TPUSA2020C TPUSA2020C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5071TP mobile phone case 13.2 cm (5.2") Cover Pink, Translucent Area TPUSA5071TP mobile phone case 13.2 cm (5.2") Cover Pink, Translucent
(show image)
TPUSA5071TP TPUSA5071TP 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TP mobile phone case 12.9 cm (5.1") Cover Pink, Translucent Area TPUSA5073TP mobile phone case 12.9 cm (5.1") Cover Pink, Translucent
(show image)
TPUSA5073TP TPUSA5073TP 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1982C mobile phone case 10.2 cm (4") Cover Transparent Area TPUSA1982C mobile phone case 10.2 cm (4") Cover Transparent
(show image)
TPUSA1982C TPUSA1982C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1966C mobile phone case 10.2 cm (4") Cover Transparent Area TPUSA1966C mobile phone case 10.2 cm (4") Cover Transparent
(show image)
TPUSA1966C TPUSA1966C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 15.8 cm (6.2") Cover Transparent Area Zero - Gummy mobile phone case 15.8 cm (6.2") Cover Transparent
(show image)
TPUSA2069C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC2069BKK mobile phone case 15.8 cm (6.2") Folio Black Area CSTTPUC2069BKK mobile phone case 15.8 cm (6.2") Folio Black
(show image)
CSTTPUC2069BKK CSTTPUC2069BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC2069BKF mobile phone case 15.8 cm (6.2") Folio Pink Area CSTTPUC2069BKF mobile phone case 15.8 cm (6.2") Folio Pink
(show image)
CSTTPUC2069BKF CSTTPUC2069BKF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC2069BKB mobile phone case 15.8 cm (6.2") Folio Blue Area CSTTPUC2069BKB mobile phone case 15.8 cm (6.2") Folio Blue
(show image)
CSTTPUC2069BKB CSTTPUC2069BKB 0.00
(excl. VAT)
0 (incl. VAT)
Area Compact 2 mobile phone case 15.8 cm (6.2") Cover Transparent Area Compact 2 mobile phone case 15.8 cm (6.2") Cover Transparent
(show image)
CRCTPUA2069DEFC Compact 2 0.00
(excl. VAT)
0 (incl. VAT)