location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA5048TF mobile phone case 15.2 cm (6") Cover Fuchsia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA5048TF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5048TF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595528705
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUSA5048TF mobile phone case 15.2 cm (6") Cover Fuchsia
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 15.2 cm (6") Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Fuchsia
  • - Shock resistant
More>>>
Short summary description Area TPUSA5048TF mobile phone case 15.2 cm (6") Cover Fuchsia:
This short summary of the Area TPUSA5048TF mobile phone case 15.2 cm (6") Cover Fuchsia data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA5048TF, Cover, Huawei, Mate 8, 15.2 cm (6"), Fuchsia

Long summary description Area TPUSA5048TF mobile phone case 15.2 cm (6") Cover Fuchsia:
This is an auto-generated long summary of Area TPUSA5048TF mobile phone case 15.2 cm (6") Cover Fuchsia based on the first three specs of the first five spec groups.

Area TPUSA5048TF. Case type: Cover, Brand compatibility: Huawei, Compatibility: Mate 8, Maximum screen size: 15.2 cm (6"), Surface coloration: Monochromatic, Product colour: Fuchsia

Features
Maximum screen size *
15.2 cm (6")
Compatibility *
Mate 8
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Fuchsia
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Protection features
Shock resistant
Packaging data
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
60 g
Brand Image Product code Product Stock Price from
Area TPUA5022WT mobile phone case 10.2 cm (4") Cover Transparent, White Area TPUA5022WT mobile phone case 10.2 cm (4") Cover Transparent, White
(show image)
TPUA5022WT TPUA5022WT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5021WT mobile phone case 11.4 cm (4.5") Cover Transparent, White Area TPUA5021WT mobile phone case 11.4 cm (4.5") Cover Transparent, White
(show image)
TPUA5021WT TPUA5021WT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TB mobile phone case 12.9 cm (5.1") Cover Blue, Transparent Area TPUSA5073TB mobile phone case 12.9 cm (5.1") Cover Blue, Transparent
(show image)
TPUSA5073TB TPUSA5073TB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5057C mobile phone case 13.2 cm (5.2") Cover Transparent Area TPUSA5057C mobile phone case 13.2 cm (5.2") Cover Transparent
(show image)
TPUSA5057C TPUSA5057C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5048TGN mobile phone case 15.2 cm (6") Cover Lime Area TPUSA5048TGN mobile phone case 15.2 cm (6") Cover Lime
(show image)
TPUSA5048TGN TPUSA5048TGN 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5048C mobile phone case 15.2 cm (6") Cover Transparent Area TPUSA5048C mobile phone case 15.2 cm (6") Cover Transparent
(show image)
TPUSA5048C TPUSA5048C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5048TLB mobile phone case 15.2 cm (6") Cover Blue Area TPUSA5048TLB mobile phone case 15.2 cm (6") Cover Blue
(show image)
TPUSA5048TLB TPUSA5048TLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5048BKK mobile phone case 15.2 cm (6") Cover Black Area CSTTPUA5048BKK mobile phone case 15.2 cm (6") Cover Black
(show image)
CSTTPUA5048BKK CSTTPUA5048BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5048BKGP mobile phone case 15.2 cm (6") Flip case Pink Area CSTTPUA5048BKGP mobile phone case 15.2 cm (6") Flip case Pink
(show image)
CSTTPUA5048BKGP CSTTPUA5048BKGP 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA5048BKGN mobile phone case 15.2 cm (6") Flip case Lime Area CSTTPUA5048BKGN mobile phone case 15.2 cm (6") Flip case Lime
(show image)
CSTTPUA5048BKGN CSTTPUA5048BKGN 0.00
(excl. VAT)
0 (incl. VAT)