location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA2543
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA2543
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595506505
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Nokia
  • - Thermoplastic polyurethane (TPU)
  • - Black
More>>>
Short summary description Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black:
This short summary of the Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA2543, Cover, Nokia, Lumia 625, 11.9 cm (4.7"), Black

Long summary description Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black:
This is an auto-generated long summary of Area TPUA2543 mobile phone case 11.9 cm (4.7") Cover Black based on the first three specs of the first five spec groups.

Area TPUA2543. Case type: Cover, Brand compatibility: Nokia, Compatibility: Lumia 625, Maximum screen size: 11.9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
11.9 cm (4.7")
Compatibility *
Lumia 625
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
Black
Surface coloration
Monochromatic
Features
Brand compatibility *
Nokia
Packaging data
Screen protector
Yes
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
90 g
Brand Image Product code Product Stock Price from
Area TPUA2559WT mobile phone case 10.2 cm (4") Cover Transparent, White Area TPUA2559WT mobile phone case 10.2 cm (4") Cover Transparent, White
(show image)
TPUA2559WT TPUA2559WT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black Area TPUA2559 mobile phone case 10.2 cm (4") Cover Black
(show image)
TPUA2559 TPUA2559 0.00
(excl. VAT)
0 (incl. VAT)